ValueTronics International, Inc. VXI E1433B

Description
The E1433B is a VXI from Agilent. Additional Features: 1-Slot, C-size VXI Module 8-Channel 196 kSa/s Digitizer Plus DSP Transducer Signal Conditioning Anti-Alias Protection High Speed Measurement Computation Standard Configuration has 4 MB RAM The Agilent E1433B VXI 8 channel Digitizer is a C-size, one-slot, register-based VXI module that includes DSP, transducer signal conditioning, alias protection, digitization, and high-speed measurement computation. You can even add an optional arbitrary source or dual-input tachometer. Onboard computation of measurement results, fast data transfer to the host computer, and a dedicated high-speed data bus for module-to-module communication all combine to provide an outstanding measurement architecture for demanding mechanical, acoustic and electrical test applications. Putting so much capability in a single module decreases system cost while increasing system performance. It provides 8 channels with 16 bits resolution, and sample rates to 196kSa/s. Includes digital anti-alias filters, 4-32 MB FIFO, and 88 kHz bandwidth. High speed data capture from the local bus.
Datasheet
Description
The E1433B is a VXI from Agilent. Additional Features: 1-Slot, C-size VXI Module 8-Channel 196 kSa/s Digitizer Plus DSP Transducer Signal Conditioning Anti-Alias Protection High Speed Measurement Computation Standard Configuration has 4 MB RAM The Agilent E1433B VXI 8 channel Digitizer is a C-size, one-slot, register-based VXI module that includes DSP, transducer signal conditioning, alias protection, digitization, and high-speed measurement computation. You can even add an optional arbitrary source or dual-input tachometer. Onboard computation of measurement results, fast data transfer to the host computer, and a dedicated high-speed data bus for module-to-module communication all combine to provide an outstanding measurement architecture for demanding mechanical, acoustic and electrical test applications. Putting so much capability in a single module decreases system cost while increasing system performance. It provides 8 channels with 16 bits resolution, and sample rates to 196kSa/s. Includes digital anti-alias filters, 4-32 MB FIFO, and 88 kHz bandwidth. High speed data capture from the local bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1433B is a VXI from Agilent. Additional Features: 1-Slot, C-size VXI Module 8-Channel 196 kSa/s Digitizer Plus DSP Transducer Signal Conditioning Anti-Alias Protection High Speed Measurement Computation Standard Configuration has 4 MB RAM The Agilent E1433B VXI 8 channel Digitizer is a C-size, one-slot, register-based VXI module that includes DSP, transducer signal conditioning, alias protection, digitization, and high-speed measurement computation. You can even add an optional arbitrary source or dual-input tachometer. Onboard computation of measurement results, fast data transfer to the host computer, and a dedicated high-speed data bus for module-to-module communication all combine to provide an outstanding measurement architecture for demanding mechanical, acoustic and electrical test applications. Putting so much capability in a single module decreases system cost while increasing system performance. It provides 8 channels with 16 bits resolution, and sample rates to 196kSa/s. Includes digital anti-alias filters, 4-32 MB FIFO, and 88 kHz bandwidth. High speed data capture from the local bus.

The E1433B is a VXI from Agilent.

Additional Features:

  • 1-Slot, C-size VXI Module
  • 8-Channel 196 kSa/s Digitizer Plus DSP
  • Transducer Signal Conditioning
  • Anti-Alias Protection
  • High Speed Measurement Computation
  • Standard Configuration has 4 MB RAM

The Agilent E1433B VXI 8 channel Digitizer is a C-size, one-slot, register-based VXI module that includes DSP, transducer signal conditioning, alias protection, digitization, and high-speed measurement computation. You can even add an optional arbitrary source or dual-input tachometer. Onboard computation of measurement results, fast data transfer to the host computer, and a dedicated high-speed data bus for module-to-module communication all combine to provide an outstanding measurement architecture for demanding mechanical, acoustic and electrical test applications. Putting so much capability in a single module decreases system cost while increasing system performance. It provides 8 channels with 16 bits resolution, and sample rates to 196kSa/s. Includes digital anti-alias filters, 4-32 MB FIFO, and 88 kHz bandwidth. High speed data capture from the local bus.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1433B
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP4001-S - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
Freescale MPC7457 VME Single Board Computer - MVME6100 - Artesyn Embedded Power
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology VME
View Details
Specs
Product Type Switch
Technology VME (optional feature); VXI (optional feature)
Card Format 6U x 160mm (B-Size)
View Details