ValueTronics International, Inc. VXI E1460A

Description
The E1460A is a VXI from Agilent. Additional Features: 1-Slot, C-size, register based Armature latching relay channels Configuration for testing insulation Includes QUIC easy-to-use terminal block Numerous multiplexer topologies Configurable for scanning voltmeter applications The Agilent E1460A High-Density Relay Multiplexer is a C-size, 1-slot, register-based VXI module. This 64-channel multiplexer, using latching armature switches, offers a highly configurable, high point-count switching topology. Switching topologies include 64 two-wire, 32 three-wire, 32 four-wire, or 128 single- ended latching relay channels. This multiplexer consists of a component card with switches (labeled E1460-66202) and the QUIC screw terminal block (E1460-80011) that plugs onto the component card. Use of SCPI commands or status bit jumpers on the terminal card configures the Agilent E1460A "wire mode" as either a 128 x 1-wire, 64 x 2-wire, 32 x 3-wire, or 32 x 4-wire multiplexer. Applications for the Agilent E1460A include wire harness and cable testing, semiconductor testing, and printed circuit board testing.
Datasheet
Description
The E1460A is a VXI from Agilent. Additional Features: 1-Slot, C-size, register based Armature latching relay channels Configuration for testing insulation Includes QUIC easy-to-use terminal block Numerous multiplexer topologies Configurable for scanning voltmeter applications The Agilent E1460A High-Density Relay Multiplexer is a C-size, 1-slot, register-based VXI module. This 64-channel multiplexer, using latching armature switches, offers a highly configurable, high point-count switching topology. Switching topologies include 64 two-wire, 32 three-wire, 32 four-wire, or 128 single- ended latching relay channels. This multiplexer consists of a component card with switches (labeled E1460-66202) and the QUIC screw terminal block (E1460-80011) that plugs onto the component card. Use of SCPI commands or status bit jumpers on the terminal card configures the Agilent E1460A "wire mode" as either a 128 x 1-wire, 64 x 2-wire, 32 x 3-wire, or 32 x 4-wire multiplexer. Applications for the Agilent E1460A include wire harness and cable testing, semiconductor testing, and printed circuit board testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1460A is a VXI from Agilent. Additional Features: 1-Slot, C-size, register based Armature latching relay channels Configuration for testing insulation Includes QUIC easy-to-use terminal block Numerous multiplexer topologies Configurable for scanning voltmeter applications The Agilent E1460A High-Density Relay Multiplexer is a C-size, 1-slot, register-based VXI module. This 64-channel multiplexer, using latching armature switches, offers a highly configurable, high point-count switching topology. Switching topologies include 64 two-wire, 32 three-wire, 32 four-wire, or 128 single- ended latching relay channels. This multiplexer consists of a component card with switches (labeled E1460-66202) and the QUIC screw terminal block (E1460-80011) that plugs onto the component card. Use of SCPI commands or status bit jumpers on the terminal card configures the Agilent E1460A "wire mode" as either a 128 x 1-wire, 64 x 2-wire, 32 x 3-wire, or 32 x 4-wire multiplexer. Applications for the Agilent E1460A include wire harness and cable testing, semiconductor testing, and printed circuit board testing.

The E1460A is a VXI from Agilent.

Additional Features:

  • 1-Slot, C-size, register based
  • Armature latching relay channels
  • Configuration for testing insulation
  • Includes QUIC easy-to-use terminal block
  • Numerous multiplexer topologies
  • Configurable for scanning voltmeter applications

The Agilent E1460A High-Density Relay Multiplexer is a C-size, 1-slot, register-based VXI module. This 64-channel multiplexer, using latching armature switches, offers a highly configurable, high point-count switching topology. Switching topologies include 64 two-wire, 32 three-wire, 32 four-wire, or 128 single- ended latching relay channels. This multiplexer consists of a component card with switches (labeled E1460-66202) and the QUIC screw terminal block (E1460-80011) that plugs onto the component card.

Use of SCPI commands or status bit jumpers on the terminal card configures the Agilent E1460A "wire mode" as either a 128 x 1-wire, 64 x 2-wire, 32 x 3-wire, or 32 x 4-wire multiplexer. Applications for the Agilent E1460A include wire harness and cable testing, semiconductor testing, and printed circuit board testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1460A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP6202 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
Vector Electronics & Technology, Inc.
Specs
Product Type Load Boards
Technology VME; VME64; VME160; VME320; VXI
Card Format 6U x 160mm (B-Size)
View Details
Freescale 8548E Processor VME Single Board Computer - MVME4100 - Artesyn Embedded Power
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology VME
View Details