ValueTronics International, Inc. VXI E1333A

Description
The E1333A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Six counter functions 1 GHz frequency measurement 1 ns time interval/pulse width resolution (avg mode) Compatible with all Agilent Foundations Measure time interval between transitions The Agilent E1333A is a B-size, 1-slot, register-based VXI module. The Agilent E1333A provides the capabilities needed for electronic test applications. You can connect three signals to one counter card and multiplex between them to measure frequency. Counter functions include frequency, period average, pulse width and pulse width average, time interval and time interval average, totalize, and ratio. You can select the resolution directly in seconds, the number of periods to be averaged, the number of intervals, or the number of transitions. Additionally, you can measure the time interval between transitions from one channel to another channel, or measure the frequency ratio between channels 1 and 2 or channels 2 and 1. To complete the Agilent E1333A module's functionality, you may also select the rising or falling edge via software commands, and count the number of transitions on channels 1 and 2. Input Signal Conditioning commands control all channels simultaneously. Trigger level/sensitivity commands are available for each channel.
Datasheet
Description
The E1333A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Six counter functions 1 GHz frequency measurement 1 ns time interval/pulse width resolution (avg mode) Compatible with all Agilent Foundations Measure time interval between transitions The Agilent E1333A is a B-size, 1-slot, register-based VXI module. The Agilent E1333A provides the capabilities needed for electronic test applications. You can connect three signals to one counter card and multiplex between them to measure frequency. Counter functions include frequency, period average, pulse width and pulse width average, time interval and time interval average, totalize, and ratio. You can select the resolution directly in seconds, the number of periods to be averaged, the number of intervals, or the number of transitions. Additionally, you can measure the time interval between transitions from one channel to another channel, or measure the frequency ratio between channels 1 and 2 or channels 2 and 1. To complete the Agilent E1333A module's functionality, you may also select the rising or falling edge via software commands, and count the number of transitions on channels 1 and 2. Input Signal Conditioning commands control all channels simultaneously. Trigger level/sensitivity commands are available for each channel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1333A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Six counter functions 1 GHz frequency measurement 1 ns time interval/pulse width resolution (avg mode) Compatible with all Agilent Foundations Measure time interval between transitions The Agilent E1333A is a B-size, 1-slot, register-based VXI module. The Agilent E1333A provides the capabilities needed for electronic test applications. You can connect three signals to one counter card and multiplex between them to measure frequency. Counter functions include frequency, period average, pulse width and pulse width average, time interval and time interval average, totalize, and ratio. You can select the resolution directly in seconds, the number of periods to be averaged, the number of intervals, or the number of transitions. Additionally, you can measure the time interval between transitions from one channel to another channel, or measure the frequency ratio between channels 1 and 2 or channels 2 and 1. To complete the Agilent E1333A module's functionality, you may also select the rising or falling edge via software commands, and count the number of transitions on channels 1 and 2. Input Signal Conditioning commands control all channels simultaneously. Trigger level/sensitivity commands are available for each channel.

The E1333A is a VXI from Agilent.

Additional Features:

  • 1-Slot, B-size, register based
  • Six counter functions
  • 1 GHz frequency measurement
  • 1 ns time interval/pulse width resolution (avg mode)
  • Compatible with all Agilent Foundations
  • Measure time interval between transitions

The Agilent E1333A is a B-size, 1-slot, register-based VXI module. The Agilent E1333A provides the capabilities needed for electronic test applications. You can connect three signals to one counter card and multiplex between them to measure frequency. Counter functions include frequency, period average, pulse width and pulse width average, time interval and time interval average, totalize, and ratio. You can select the resolution directly in seconds, the number of periods to be averaged, the number of intervals, or the number of transitions.

Additionally, you can measure the time interval between transitions from one channel to another channel, or measure the frequency ratio between channels 1 and 2 or channels 2 and 1. To complete the Agilent E1333A module's functionality, you may also select the rising or falling edge via software commands, and count the number of transitions on channels 1 and 2. Input Signal Conditioning commands control all channels simultaneously. Trigger level/sensitivity commands are available for each channel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1333A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP1100 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
Twelve-Channel VME S/D and R/D Card (MFB) - SB-36110Vx - Data Device Corporation (DDC)
Specs
Product Type Controller / Processor; S/D and R/D Card
Technology VME
Card Format 6U x 160mm (B-Size)
View Details
P221 Rugged/Mil 6U VMEbus Power Supply Board -  - Aitech Defense Systems, Inc.
Specs
Product Type Bus Interface / Adapter
View Details