ValueTronics International, Inc. VXI E1426A

Description
The E1426A is a VXI from Agilent. Additional Features: 2-Slot, C-size, message based 500 MHz bandwidth, 20 MSa/s digitizing rate 64 KB shared RAM Automatic pulse parameter measurements Capture pre- or post-trigger events Recommended for repetitive signals The Agilent E1426A is a C-size, 2-slot, message-based VXI module. The Agilent E1426A has four channels of 500 MHz bandwidth combined with stable triggering and precise timebase circuitry to provide accurate measurements with 8 bits vertical resolution. Programmable attenuation settings provide sensitivities from 8 mV full scale to 40 V full scale. This scope has random repetitive sampling, sometimes referred to as equivalent time sampling. With this technique, a high-speed track- and-hold circuit captures the signal voltage and holds it until the lower-speed A/D converter can digitize it. There are 64 Kbytes of shared RAM available for segment storage. The Agilent E1426A comes with both the SCPI command set and an Agilent 54503A-compatible command set. The compatible language provides a use model where programs can be developed using the Agilent 54503A bench oscilloscope. Using the Agilent 54503A provides direct visual feedback to the programmer during program development. Once programs have been developed on the Agilent 54503A, they can be run on the Agilent E1426A with only minor modifications.
Datasheet
Description
The E1426A is a VXI from Agilent. Additional Features: 2-Slot, C-size, message based 500 MHz bandwidth, 20 MSa/s digitizing rate 64 KB shared RAM Automatic pulse parameter measurements Capture pre- or post-trigger events Recommended for repetitive signals The Agilent E1426A is a C-size, 2-slot, message-based VXI module. The Agilent E1426A has four channels of 500 MHz bandwidth combined with stable triggering and precise timebase circuitry to provide accurate measurements with 8 bits vertical resolution. Programmable attenuation settings provide sensitivities from 8 mV full scale to 40 V full scale. This scope has random repetitive sampling, sometimes referred to as equivalent time sampling. With this technique, a high-speed track- and-hold circuit captures the signal voltage and holds it until the lower-speed A/D converter can digitize it. There are 64 Kbytes of shared RAM available for segment storage. The Agilent E1426A comes with both the SCPI command set and an Agilent 54503A-compatible command set. The compatible language provides a use model where programs can be developed using the Agilent 54503A bench oscilloscope. Using the Agilent 54503A provides direct visual feedback to the programmer during program development. Once programs have been developed on the Agilent 54503A, they can be run on the Agilent E1426A with only minor modifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1426A is a VXI from Agilent. Additional Features: 2-Slot, C-size, message based 500 MHz bandwidth, 20 MSa/s digitizing rate 64 KB shared RAM Automatic pulse parameter measurements Capture pre- or post-trigger events Recommended for repetitive signals The Agilent E1426A is a C-size, 2-slot, message-based VXI module. The Agilent E1426A has four channels of 500 MHz bandwidth combined with stable triggering and precise timebase circuitry to provide accurate measurements with 8 bits vertical resolution. Programmable attenuation settings provide sensitivities from 8 mV full scale to 40 V full scale. This scope has random repetitive sampling, sometimes referred to as equivalent time sampling. With this technique, a high-speed track- and-hold circuit captures the signal voltage and holds it until the lower-speed A/D converter can digitize it. There are 64 Kbytes of shared RAM available for segment storage. The Agilent E1426A comes with both the SCPI command set and an Agilent 54503A-compatible command set. The compatible language provides a use model where programs can be developed using the Agilent 54503A bench oscilloscope. Using the Agilent 54503A provides direct visual feedback to the programmer during program development. Once programs have been developed on the Agilent 54503A, they can be run on the Agilent E1426A with only minor modifications.

The E1426A is a VXI from Agilent.

Additional Features:

  • 2-Slot, C-size, message based
  • 500 MHz bandwidth, 20 MSa/s digitizing rate
  • 64 KB shared RAM
  • Automatic pulse parameter measurements
  • Capture pre- or post-trigger events
  • Recommended for repetitive signals

The Agilent E1426A is a C-size, 2-slot, message-based VXI module. The Agilent E1426A has four channels of 500 MHz bandwidth combined with stable triggering and precise timebase circuitry to provide accurate measurements with 8 bits vertical resolution. Programmable attenuation settings provide sensitivities from 8 mV full scale to 40 V full scale. This scope has random repetitive sampling, sometimes referred to as equivalent time sampling. With this technique, a high-speed track- and-hold circuit captures the signal voltage and holds it until the lower-speed A/D converter can digitize it. There are 64 Kbytes of shared RAM available for segment storage.

The Agilent E1426A comes with both the SCPI command set and an Agilent 54503A-compatible command set. The compatible language provides a use model where programs can be developed using the Agilent 54503A bench oscilloscope. Using the Agilent 54503A provides direct visual feedback to the programmer during program development. Once programs have been developed on the Agilent 54503A, they can be run on the Agilent E1426A with only minor modifications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1426A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM1548 - AMETEK Programmable Power
Specs
Product Type Bus Interface / Adapter
Technology VXI
Card Format 6U x 340 (C-Size)
View Details
VME64 Extension Backplane - NF - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Backplane
CE / FCC Certified CE / FCC Certified
Technology VME64x
View Details
Switch Modules - VM Series - Cytec Corporation
Specs
Product Type Switch
Technology VME (optional feature); VXI (optional feature)
Card Format 6U x 160mm (B-Size)
View Details