ValueTronics International, Inc. VXI E1458A

Description
The E1458A is a VXI from Agilent. Additional Features: 1-Slot, C-size, register based Twelve 8-bit input or output data ports for acquisition Wide variety of output data types Data port readback on a per-port basis Control of interface driver tri-state capability Block mode transfer to/from memory The Agilent E1458A provides block memory transfers and six GPIO handshake protocols (none, leading edge, trailing edge, pulse, partial, and strobe) for a wide range of applications. Functionally similar to the Agilent E1330B, the Agilent E1458A is intended for digital I/O control applications such as digital subassembly test or data acquisition and control. Each of the 12 identical ports consists of eight data lines and six handshake/control lines. Each 8-bit port is individually configured for positive/negative true logic and read/write or tri-state condition. The Agilent E1458A is arranged into three banks of four ports each. Ports can be combined within a bank, allowing data transmission using bytes, words (16-bit), or long words (32-bit). Data transmission can be from a single port (8-bits) or from multiple ports up to all 12 ports.
Datasheet
Description
The E1458A is a VXI from Agilent. Additional Features: 1-Slot, C-size, register based Twelve 8-bit input or output data ports for acquisition Wide variety of output data types Data port readback on a per-port basis Control of interface driver tri-state capability Block mode transfer to/from memory The Agilent E1458A provides block memory transfers and six GPIO handshake protocols (none, leading edge, trailing edge, pulse, partial, and strobe) for a wide range of applications. Functionally similar to the Agilent E1330B, the Agilent E1458A is intended for digital I/O control applications such as digital subassembly test or data acquisition and control. Each of the 12 identical ports consists of eight data lines and six handshake/control lines. Each 8-bit port is individually configured for positive/negative true logic and read/write or tri-state condition. The Agilent E1458A is arranged into three banks of four ports each. Ports can be combined within a bank, allowing data transmission using bytes, words (16-bit), or long words (32-bit). Data transmission can be from a single port (8-bits) or from multiple ports up to all 12 ports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1458A is a VXI from Agilent. Additional Features: 1-Slot, C-size, register based Twelve 8-bit input or output data ports for acquisition Wide variety of output data types Data port readback on a per-port basis Control of interface driver tri-state capability Block mode transfer to/from memory The Agilent E1458A provides block memory transfers and six GPIO handshake protocols (none, leading edge, trailing edge, pulse, partial, and strobe) for a wide range of applications. Functionally similar to the Agilent E1330B, the Agilent E1458A is intended for digital I/O control applications such as digital subassembly test or data acquisition and control. Each of the 12 identical ports consists of eight data lines and six handshake/control lines. Each 8-bit port is individually configured for positive/negative true logic and read/write or tri-state condition. The Agilent E1458A is arranged into three banks of four ports each. Ports can be combined within a bank, allowing data transmission using bytes, words (16-bit), or long words (32-bit). Data transmission can be from a single port (8-bits) or from multiple ports up to all 12 ports.

The E1458A is a VXI from Agilent.

Additional Features:

  • 1-Slot, C-size, register based
  • Twelve 8-bit input or output data ports for acquisition
  • Wide variety of output data types
  • Data port readback on a per-port basis
  • Control of interface driver tri-state capability
  • Block mode transfer to/from memory

The Agilent E1458A provides block memory transfers and six GPIO handshake protocols (none, leading edge, trailing edge, pulse, partial, and strobe) for a wide range of applications. Functionally similar to the Agilent E1330B, the Agilent E1458A is intended for digital I/O control applications such as digital subassembly test or data acquisition and control. Each of the 12 identical ports consists of eight data lines and six handshake/control lines. Each 8-bit port is individually configured for positive/negative true logic and read/write or tri-state condition. The Agilent E1458A is arranged into three banks of four ports each. Ports can be combined within a bank, allowing data transmission using bytes, words (16-bit), or long words (32-bit). Data transmission can be from a single port (8-bits) or from multiple ports up to all 12 ports.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1458A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP5001 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
Twelve-Channel VME S/D and R/D Card (MFB) - SB-36110Vx - Data Device Corporation (DDC)
Specs
Product Type Controller / Processor; S/D and R/D Card
Technology VME
Card Format 6U x 160mm (B-Size)
View Details
P226 Rugged/Mil 3U VMEbus Power Supply Board -  - Aitech Defense Systems, Inc.
Specs
Product Type Bus Interface / Adapter
View Details