ValueTronics International, Inc. VXI E1355A

Description
The E1355A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based 8-Channel 120 Ohm strain gage relay multiplexer Strain gage measurements with bridge completion + 5 V excitation circuitry - quarter, half, and full bridge Strain, voltage, current, and Omega measurements Automatic conversions for bridge configurations The Agilent E1355A 120 Ohm Strain Relay Multiplexer is a B-size, 1-slot, register-based VXI module. This relay multiplexer provides bridge completion and excitation voltage circuitry for up to eight channels. The multiplexer module consists of a B-size component card (labeled E1345-66201) and a screw terminal block that plugs onto the component card. The Agilent E1355A is functionally similar to the Agilent E1345A, E1347A, and E1356A.
Description
The E1355A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based 8-Channel 120 Ohm strain gage relay multiplexer Strain gage measurements with bridge completion + 5 V excitation circuitry - quarter, half, and full bridge Strain, voltage, current, and Omega measurements Automatic conversions for bridge configurations The Agilent E1355A 120 Ohm Strain Relay Multiplexer is a B-size, 1-slot, register-based VXI module. This relay multiplexer provides bridge completion and excitation voltage circuitry for up to eight channels. The multiplexer module consists of a B-size component card (labeled E1345-66201) and a screw terminal block that plugs onto the component card. The Agilent E1355A is functionally similar to the Agilent E1345A, E1347A, and E1356A.

Suppliers

Company
Product
Description
Supplier Links
The E1355A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based 8-Channel 120 Ohm strain gage relay multiplexer Strain gage measurements with bridge completion + 5 V excitation circuitry - quarter, half, and full bridge Strain, voltage, current, and Omega measurements Automatic conversions for bridge configurations The Agilent E1355A 120 Ohm Strain Relay Multiplexer is a B-size, 1-slot, register-based VXI module. This relay multiplexer provides bridge completion and excitation voltage circuitry for up to eight channels. The multiplexer module consists of a B-size component card (labeled E1345-66201) and a screw terminal block that plugs onto the component card. The Agilent E1355A is functionally similar to the Agilent E1345A, E1347A, and E1356A.

The E1355A is a VXI from Agilent.

Additional Features:

  • 1-Slot, B-size, register based
  • 8-Channel 120 Ohm strain gage relay multiplexer
  • Strain gage measurements with bridge completion
  • + 5 V excitation circuitry - quarter, half, and full bridge
  • Strain, voltage, current, and Omega measurements
  • Automatic conversions for bridge configurations

The Agilent E1355A 120 Ohm Strain Relay Multiplexer is a B-size, 1-slot, register-based VXI module. This relay multiplexer provides bridge completion and excitation voltage circuitry for up to eight channels. The multiplexer module consists of a B-size component card (labeled E1345-66201) and a screw terminal block that plugs onto the component card. The Agilent E1355A is functionally similar to the Agilent E1345A, E1347A, and E1356A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1355A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM1548C - AMETEK Programmable Power
Specs
Product Type Bus Interface / Adapter
Technology VXI
Card Format 6U x 340 (C-Size)
View Details
Freescale MPC7457 VME Single Board Computer - MVME5500 - Artesyn Embedded Power
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology VME
View Details
3U VPX Development Platform for Up to Eight Conduction-Cooled Modules - XPand1203 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Product Type Bus Interface / Adapter
Technology VPX
View Details