ValueTronics International, Inc. VXI E1368A

Description
The E1368A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Signal switching from DC to 18 GHz Three internal SPDT 50 Ohm terminated switches Two additional external switches allowed High isolation >90 dB provided Break-before-make operation The Agilent E1368A microwave switch is a B-size, 1-slot, register-based VXI module. This module, which incorporates the 8762B microwave switch, provides 3-channels of single-pole, double-throw coaxial switching. The three coaxial switches provided have excellent electrical characteristics for transmission systems operating from DC to 18 GHz. The module panels are numbered 00, 01, 02 to indicate the channel numbers of each coaxial switch installed.
Datasheet
Description
The E1368A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Signal switching from DC to 18 GHz Three internal SPDT 50 Ohm terminated switches Two additional external switches allowed High isolation >90 dB provided Break-before-make operation The Agilent E1368A microwave switch is a B-size, 1-slot, register-based VXI module. This module, which incorporates the 8762B microwave switch, provides 3-channels of single-pole, double-throw coaxial switching. The three coaxial switches provided have excellent electrical characteristics for transmission systems operating from DC to 18 GHz. The module panels are numbered 00, 01, 02 to indicate the channel numbers of each coaxial switch installed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1368A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Signal switching from DC to 18 GHz Three internal SPDT 50 Ohm terminated switches Two additional external switches allowed High isolation >90 dB provided Break-before-make operation The Agilent E1368A microwave switch is a B-size, 1-slot, register-based VXI module. This module, which incorporates the 8762B microwave switch, provides 3-channels of single-pole, double-throw coaxial switching. The three coaxial switches provided have excellent electrical characteristics for transmission systems operating from DC to 18 GHz. The module panels are numbered 00, 01, 02 to indicate the channel numbers of each coaxial switch installed.

The E1368A is a VXI from Agilent.

Additional Features:

  • 1-Slot, B-size, register based
  • Signal switching from DC to 18 GHz
  • Three internal SPDT 50 Ohm terminated switches
  • Two additional external switches allowed
  • High isolation >90 dB provided
  • Break-before-make operation

The Agilent E1368A microwave switch is a B-size, 1-slot, register-based VXI module. This module, which incorporates the 8762B microwave switch, provides 3-channels of single-pole, double-throw coaxial switching. The three coaxial switches provided have excellent electrical characteristics for transmission systems operating from DC to 18 GHz. The module panels are numbered 00, 01, 02 to indicate the channel numbers of each coaxial switch installed.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1368A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

3U OpenVPX PCIe/ Ethernet hybrid switch - MIC-6030 - Advantech
Specs
Product Type Switch
Technology VPX
View Details
SMIP (VXI) Series, VXI Mainframes and Controllers - CT-310A - AMETEK Programmable Power
Specs
Product Type Controller / Processor
Technology VXI
View Details
VME Board with Freescale MPC8540 System-on-chip Processor - MVME3100 - Artesyn Embedded Power
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology VME
View Details
6U VME Processor Board with Intel® Celeron 200E - XVME-6700 - Acromag, Inc.
Specs
Product Type Controller / Processor
Technology VME
Card Format 6U
View Details