ValueTronics International, Inc. VXI E1459A

Description
The E1459A is a VXI from Agilent. Additional Features: 1-Slot, C-size, VXI Module 64 Interrupts Maskable and Edge-Selectable Jumper-Selectable Input Levels Time-Programmable Debounce On-Board 5V Pull-up Supply The Agilent E1459A 64-channel isolated digital input/interrupt is a C-size, 1-slot, register-based VXI module. It is used to sense DC levels and edge transitions up to 48 VDC. All inputs are optically isolated to withstand up to 125 V RMS or VDC. Plus, using the module's built-in 5 V supply with 9.4 kOhms effective pull-up resistance, you can detect whether external switches are open or closed.
Datasheet
Description
The E1459A is a VXI from Agilent. Additional Features: 1-Slot, C-size, VXI Module 64 Interrupts Maskable and Edge-Selectable Jumper-Selectable Input Levels Time-Programmable Debounce On-Board 5V Pull-up Supply The Agilent E1459A 64-channel isolated digital input/interrupt is a C-size, 1-slot, register-based VXI module. It is used to sense DC levels and edge transitions up to 48 VDC. All inputs are optically isolated to withstand up to 125 V RMS or VDC. Plus, using the module's built-in 5 V supply with 9.4 kOhms effective pull-up resistance, you can detect whether external switches are open or closed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1459A is a VXI from Agilent. Additional Features: 1-Slot, C-size, VXI Module 64 Interrupts Maskable and Edge-Selectable Jumper-Selectable Input Levels Time-Programmable Debounce On-Board 5V Pull-up Supply The Agilent E1459A 64-channel isolated digital input/interrupt is a C-size, 1-slot, register-based VXI module. It is used to sense DC levels and edge transitions up to 48 VDC. All inputs are optically isolated to withstand up to 125 V RMS or VDC. Plus, using the module's built-in 5 V supply with 9.4 kOhms effective pull-up resistance, you can detect whether external switches are open or closed.

The E1459A is a VXI from Agilent.

Additional Features:

  • 1-Slot, C-size, VXI Module
  • 64 Interrupts
  • Maskable and Edge-Selectable
  • Jumper-Selectable Input Levels
  • Time-Programmable Debounce
  • On-Board 5V Pull-up Supply

The Agilent E1459A 64-channel isolated digital input/interrupt is a C-size, 1-slot, register-based VXI module. It is used to sense DC levels and edge transitions up to 48 VDC. All inputs are optically isolated to withstand up to 125 V RMS or VDC. Plus, using the module's built-in 5 V supply with 9.4 kOhms effective pull-up resistance, you can detect whether external switches are open or closed.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1459A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM1602 - AMETEK Programmable Power
Specs
Product Type Bus Interface / Adapter
Technology VXI
Card Format 6U x 340 (C-Size)
View Details
Freescale MPC7457 VME Single Board Computer - MVME6100 - Artesyn Embedded Power
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology VME
View Details
High Perform. Switching Matrix Systems - VX Series - Cytec Corporation
Specs
Product Type Switch
Technology VX/256
Card Format 128x2
View Details