ValueTronics International, Inc. VXI E1351A

Description
The E1351A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Up to 13,000 channels/s scanning with Agilent DMMs 100,000 switches/second from downloaded scan list Voltage, current, and resistance measurements Space for signal conditioning components The Agilent E1351A FET Multiplexer is a B-size, 1-slot, register-based VXI module that switches 16 channels each of high, low, and guard. The FET multiplexer module consists of a B-size component card (labeled E1351-66201 on each one) and a screw terminal block that plugs onto the component card. The Agilent E1351A is functionally similar to the Agilent E1352A, E1353A, E1357A, and E1358A. An analog bus connector on the faceplate provides easy connection to an Agilent E1326B DMM, Agilent E1411B DMM, and/or other slot-adjacent multiplexers. Common high, low, and guard signals are connected by tree switch to both the tree terminals on the terminal card and the analog bus connector.
Datasheet
Description
The E1351A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Up to 13,000 channels/s scanning with Agilent DMMs 100,000 switches/second from downloaded scan list Voltage, current, and resistance measurements Space for signal conditioning components The Agilent E1351A FET Multiplexer is a B-size, 1-slot, register-based VXI module that switches 16 channels each of high, low, and guard. The FET multiplexer module consists of a B-size component card (labeled E1351-66201 on each one) and a screw terminal block that plugs onto the component card. The Agilent E1351A is functionally similar to the Agilent E1352A, E1353A, E1357A, and E1358A. An analog bus connector on the faceplate provides easy connection to an Agilent E1326B DMM, Agilent E1411B DMM, and/or other slot-adjacent multiplexers. Common high, low, and guard signals are connected by tree switch to both the tree terminals on the terminal card and the analog bus connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1351A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Up to 13,000 channels/s scanning with Agilent DMMs 100,000 switches/second from downloaded scan list Voltage, current, and resistance measurements Space for signal conditioning components The Agilent E1351A FET Multiplexer is a B-size, 1-slot, register-based VXI module that switches 16 channels each of high, low, and guard. The FET multiplexer module consists of a B-size component card (labeled E1351-66201 on each one) and a screw terminal block that plugs onto the component card. The Agilent E1351A is functionally similar to the Agilent E1352A, E1353A, E1357A, and E1358A. An analog bus connector on the faceplate provides easy connection to an Agilent E1326B DMM, Agilent E1411B DMM, and/or other slot-adjacent multiplexers. Common high, low, and guard signals are connected by tree switch to both the tree terminals on the terminal card and the analog bus connector.

The E1351A is a VXI from Agilent.

Additional Features:

  • 1-Slot, B-size, register based
  • Up to 13,000 channels/s scanning with Agilent DMMs
  • 100,000 switches/second from downloaded scan list
  • Voltage, current, and resistance measurements
  • Space for signal conditioning components

The Agilent E1351A FET Multiplexer is a B-size, 1-slot, register-based VXI module that switches 16 channels each of high, low, and guard. The FET multiplexer module consists of a B-size component card (labeled E1351-66201 on each one) and a screw terminal block that plugs onto the component card. The Agilent E1351A is functionally similar to the Agilent E1352A, E1353A, E1357A, and E1358A. An analog bus connector on the faceplate provides easy connection to an Agilent E1326B DMM, Agilent E1411B DMM, and/or other slot-adjacent multiplexers. Common high, low, and guard signals are connected by tree switch to both the tree terminals on the terminal card and the analog bus connector.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1351A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP2003 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
Vector Electronics & Technology, Inc.
Specs
Product Type Extender
Technology VME; VME64; VME160; VME320
Card Format 3U x 160mm (A-Size)
View Details
Freescale QorIQ P2010/P2020 VME64X Single Board Computer - MVME2500 - Artesyn Embedded Power
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology VME64
View Details