ValueTronics International, Inc. VXI E1300A

Description
The E1300A is a VXI from Agilent. Additional Features: Low cost, compact mainframe Built-in command module HP-IB interface and Resource Manager SCPI for easy programming, Optional HP IBASIC Optional DC power for remote applications The Agilent E1300A B-size VXI mainframe provides 9 slots. Two of the 9 slots are located internally and are dedicated to housing the 2-slot Agilent E1326B multimeter. The Agilent E1300A mainframe features a built-in high performance command module (functionally identical to the Agilent E1306A Command Module) with built-in HP-IB interface. Standalone operation is easily configured with DC power and Agilent IBASIC controller options. It supports 256 KB, 720 KB, and 1.4 MB formatted capacities. This ruggedized drive provides storage for programs and data as well as for autostart routines. Internal RAM volume, optional internal floppy drive,and external SS/80 drives are all supported.
Datasheet
Description
The E1300A is a VXI from Agilent. Additional Features: Low cost, compact mainframe Built-in command module HP-IB interface and Resource Manager SCPI for easy programming, Optional HP IBASIC Optional DC power for remote applications The Agilent E1300A B-size VXI mainframe provides 9 slots. Two of the 9 slots are located internally and are dedicated to housing the 2-slot Agilent E1326B multimeter. The Agilent E1300A mainframe features a built-in high performance command module (functionally identical to the Agilent E1306A Command Module) with built-in HP-IB interface. Standalone operation is easily configured with DC power and Agilent IBASIC controller options. It supports 256 KB, 720 KB, and 1.4 MB formatted capacities. This ruggedized drive provides storage for programs and data as well as for autostart routines. Internal RAM volume, optional internal floppy drive,and external SS/80 drives are all supported.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1300A is a VXI from Agilent. Additional Features: Low cost, compact mainframe Built-in command module HP-IB interface and Resource Manager SCPI for easy programming, Optional HP IBASIC Optional DC power for remote applications The Agilent E1300A B-size VXI mainframe provides 9 slots. Two of the 9 slots are located internally and are dedicated to housing the 2-slot Agilent E1326B multimeter. The Agilent E1300A mainframe features a built-in high performance command module (functionally identical to the Agilent E1306A Command Module) with built-in HP-IB interface. Standalone operation is easily configured with DC power and Agilent IBASIC controller options. It supports 256 KB, 720 KB, and 1.4 MB formatted capacities. This ruggedized drive provides storage for programs and data as well as for autostart routines. Internal RAM volume, optional internal floppy drive,and external SS/80 drives are all supported.

The E1300A is a VXI from Agilent.

Additional Features:

  • Low cost, compact mainframe
  • Built-in command module
  • HP-IB interface and Resource Manager
  • SCPI for easy programming, Optional HP IBASIC
  • Optional DC power for remote applications

The Agilent E1300A B-size VXI mainframe provides 9 slots. Two of the 9 slots are located internally and are dedicated to housing the 2-slot Agilent E1326B multimeter. The Agilent E1300A mainframe features a built-in high performance command module (functionally identical to the Agilent E1306A Command Module) with built-in HP-IB interface. Standalone operation is easily configured with DC power and Agilent IBASIC controller options. It supports 256 KB, 720 KB, and 1.4 MB formatted capacities. This ruggedized drive provides storage for programs and data as well as for autostart routines. Internal RAM volume, optional internal floppy drive,and external SS/80 drives are all supported.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1300A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

SMIP (VXI) Series, VXI Mainframes and Controllers - CT-100C - AMETEK Programmable Power
Specs
Product Type Controller / Processor
Technology VXI
Card Format 6U x 340 (C-Size)
View Details
Switch Modules - VM Series - Cytec Corporation
Specs
Product Type Switch
Technology VME (optional feature); VXI (optional feature)
Card Format 6U x 160mm (B-Size)
View Details
Freescale MPC7457 VME Single Board Computer - MVME6100 - Artesyn Embedded Power
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology VME
View Details