ValueTronics International, Inc. VXI E1369A

Description
The E1369A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Signal switching from DC to 26.5 GHz Drive three internal 50ω terminated switches Drive two additional external switches Select internal or use external energizing voltages Use equivalent switches of other manufacturers The Agilent E1369A Microwave Switch Driver is is a 3-channel, single-pole, double-throw coaxial switch module. The three coaxial switches (not installed) provided have excellent electrical characteristics for 502 transmission systems operating from DC to 18 GHz. The module panel has three cutouts and various mounting holes that allow the user to install up to three 3-port, 4-port, or 5-port, 42Vpk drive level coaxial switches. Drive level voltage can be internal (+5 and +12 VDC) or external (42Vpk). The module panel is numbered 00, 01, and 02 to indicate the channel number of each coaxial switch. Channel 03 and 04 are not labeled on the panel. Up to five coaxial switches can be controlled (e.g. three internal, two external; five external; etc) using the 14-pin connector.
Datasheet
Description
The E1369A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Signal switching from DC to 26.5 GHz Drive three internal 50ω terminated switches Drive two additional external switches Select internal or use external energizing voltages Use equivalent switches of other manufacturers The Agilent E1369A Microwave Switch Driver is is a 3-channel, single-pole, double-throw coaxial switch module. The three coaxial switches (not installed) provided have excellent electrical characteristics for 502 transmission systems operating from DC to 18 GHz. The module panel has three cutouts and various mounting holes that allow the user to install up to three 3-port, 4-port, or 5-port, 42Vpk drive level coaxial switches. Drive level voltage can be internal (+5 and +12 VDC) or external (42Vpk). The module panel is numbered 00, 01, and 02 to indicate the channel number of each coaxial switch. Channel 03 and 04 are not labeled on the panel. Up to five coaxial switches can be controlled (e.g. three internal, two external; five external; etc) using the 14-pin connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1369A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Signal switching from DC to 26.5 GHz Drive three internal 50ω terminated switches Drive two additional external switches Select internal or use external energizing voltages Use equivalent switches of other manufacturers The Agilent E1369A Microwave Switch Driver is is a 3-channel, single-pole, double-throw coaxial switch module. The three coaxial switches (not installed) provided have excellent electrical characteristics for 502 transmission systems operating from DC to 18 GHz. The module panel has three cutouts and various mounting holes that allow the user to install up to three 3-port, 4-port, or 5-port, 42Vpk drive level coaxial switches. Drive level voltage can be internal (+5 and +12 VDC) or external (42Vpk). The module panel is numbered 00, 01, and 02 to indicate the channel number of each coaxial switch. Channel 03 and 04 are not labeled on the panel. Up to five coaxial switches can be controlled (e.g. three internal, two external; five external; etc) using the 14-pin connector.

The E1369A is a VXI from Agilent.

Additional Features:

  • 1-Slot, B-size, register based
  • Signal switching from DC to 26.5 GHz
  • Drive three internal 50Ω terminated switches
  • Drive two additional external switches
  • Select internal or use external energizing voltages
  • Use equivalent switches of other manufacturers

The Agilent E1369A Microwave Switch Driver is is a 3-channel, single-pole, double-throw coaxial switch module. The three coaxial switches (not installed) provided have excellent electrical characteristics for 502 transmission systems operating from DC to 18 GHz. The module panel has three cutouts and various mounting holes that allow the user to install up to three 3-port, 4-port, or 5-port, 42Vpk drive level coaxial switches. Drive level voltage can be internal (+5 and +12 VDC) or external (42Vpk). The module panel is numbered 00, 01, and 02 to indicate the channel number of each coaxial switch. Channel 03 and 04 are not labeled on the panel. Up to five coaxial switches can be controlled (e.g. three internal, two external; five external; etc) using the 14-pin connector.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1369A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP2001A - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
MIL-STD-1553 Four-Channel VME Board - BRD1553VME-4 - Sealevel Systems, Inc.
Specs
Product Type Controller / Processor; Bus Interface / Adapter
Technology VME
View Details
Vector Electronics & Technology, Inc.
Specs
Product Type Extender
Technology VME; VME64; VME160; VME320
Card Format 6U x 160mm (B-Size)
View Details