ValueTronics International, Inc. VXI E1401B

Description
The E1401B is a VXI from Agilent. Additional Features: 13-Slot, C-size High peak and dynamic currents Ultra-reliable power supply Easy to service while mounted in a test rack MTTR 5 minutes for power supply or fans Improved, uniform airflow The Agilent E1401B VXI Mainframe is a high-power, high-performance C-size, 13-slot VXI mainframe. Ample dynamic and peak currents are available for the most demanding, power-hungry applications. The Agilent E1401B is well suited for applications that require high-density instrumentation. The Agilent E1401B complies with the VXI plug&play Specification, and an optional rack mount kit is available for attaching VXI plug&play-defined interconnect fixtures. This mainframe also complies with the VXI Specification by providing injector surface rails used by the QUIC easy module insertion and extraction system. Pressurized Air Channel cooling technology is integrated into this C-size mainframe. This mainframe provides for easy airflow and power supply serviceability via the rear panel. The backplane features solid state automatic daisy-chain jumpering for VMEbus grant and interrupt acknowledge lines, eliminating the need for hand selection of switch settings. It is also compatible with the backplane connector shield kit (p/n E1400-80920) (not included).
Datasheet
Description
The E1401B is a VXI from Agilent. Additional Features: 13-Slot, C-size High peak and dynamic currents Ultra-reliable power supply Easy to service while mounted in a test rack MTTR 5 minutes for power supply or fans Improved, uniform airflow The Agilent E1401B VXI Mainframe is a high-power, high-performance C-size, 13-slot VXI mainframe. Ample dynamic and peak currents are available for the most demanding, power-hungry applications. The Agilent E1401B is well suited for applications that require high-density instrumentation. The Agilent E1401B complies with the VXI plug&play Specification, and an optional rack mount kit is available for attaching VXI plug&play-defined interconnect fixtures. This mainframe also complies with the VXI Specification by providing injector surface rails used by the QUIC easy module insertion and extraction system. Pressurized Air Channel cooling technology is integrated into this C-size mainframe. This mainframe provides for easy airflow and power supply serviceability via the rear panel. The backplane features solid state automatic daisy-chain jumpering for VMEbus grant and interrupt acknowledge lines, eliminating the need for hand selection of switch settings. It is also compatible with the backplane connector shield kit (p/n E1400-80920) (not included).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1401B is a VXI from Agilent. Additional Features: 13-Slot, C-size High peak and dynamic currents Ultra-reliable power supply Easy to service while mounted in a test rack MTTR 5 minutes for power supply or fans Improved, uniform airflow The Agilent E1401B VXI Mainframe is a high-power, high-performance C-size, 13-slot VXI mainframe. Ample dynamic and peak currents are available for the most demanding, power-hungry applications. The Agilent E1401B is well suited for applications that require high-density instrumentation. The Agilent E1401B complies with the VXI plug&play Specification, and an optional rack mount kit is available for attaching VXI plug&play-defined interconnect fixtures. This mainframe also complies with the VXI Specification by providing injector surface rails used by the QUIC easy module insertion and extraction system. Pressurized Air Channel cooling technology is integrated into this C-size mainframe. This mainframe provides for easy airflow and power supply serviceability via the rear panel. The backplane features solid state automatic daisy-chain jumpering for VMEbus grant and interrupt acknowledge lines, eliminating the need for hand selection of switch settings. It is also compatible with the backplane connector shield kit (p/n E1400-80920) (not included).

The E1401B is a VXI from Agilent.

Additional Features:

  • 13-Slot, C-size
  • High peak and dynamic currents
  • Ultra-reliable power supply
  • Easy to service while mounted in a test rack
  • MTTR 5 minutes for power supply or fans
  • Improved, uniform airflow

The Agilent E1401B VXI Mainframe is a high-power, high-performance C-size, 13-slot VXI mainframe. Ample dynamic and peak currents are available for the most demanding, power-hungry applications. The Agilent E1401B is well suited for applications that require high-density instrumentation. The Agilent E1401B complies with the VXI plug&play Specification, and an optional rack mount kit is available for attaching VXI plug&play-defined interconnect fixtures. This mainframe also complies with the VXI Specification by providing injector surface rails used by the QUIC easy module insertion and extraction system. Pressurized Air Channel cooling technology is integrated into this C-size mainframe. This mainframe provides for easy airflow and power supply serviceability via the rear panel. The backplane features solid state automatic daisy-chain jumpering for VMEbus grant and interrupt acknowledge lines, eliminating the need for hand selection of switch settings. It is also compatible with the backplane connector shield kit (p/n E1400-80920) (not included).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1401B
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP6001 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
C431 A/D, D/A and Digital I/O VME Board -  - Aitech Defense Systems, Inc.
Aitech Defense Systems, Inc.
Specs
Product Type Bus Interface / Adapter
View Details
6U VME Processor Board with Intel® Celeron 200E - XVME-6700 - Acromag, Inc.
Specs
Product Type Controller / Processor
Technology VME
Card Format 6U
View Details