ValueTronics International, Inc. VXI E1366A

Description
The E1366A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Two 1 x 4 multiplexers Up to 1.3 GHz signals switched BNC connectors Off-channels terminated Low insertion loss The Agilent E1366A 50 Ohm RF Multiplexer is a B-size, 1-slot, register- based VXI module. It is the ideal choice to switch test signals to your oscilloscope and spectrum, network, distortion analyzers, or other RF equipment. The Agilent E1366A is identical to the Agilent E1367A, except that the Agilent E1367A has a 75 Ohm characteristic impedance. Switching consists of connecting a channel to its common terminal. The Agilent E1366A can easily be used with SCPI commands to scan multiple channels, where each channel is switched to its common, one at a time. When open (disconnected from common), each channel is connected to a 50 Ohm temination. This multiplexer module is arranged as two independent banks of channels (Bank 0 and Bank 1), each acting as a 1 x 4 one-wire multiplexer. Only one channel in each bank can be connected to its common at any time. Each channel consists of a non-latching armature relay. At power-on or reset, all channels are open and connected to their termination resistors. The termination resistor can be removed if desired. The multiplexer relays are arranged in a tree-switched configuration, providing high isolation and low VSWR.
Datasheet
Description
The E1366A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Two 1 x 4 multiplexers Up to 1.3 GHz signals switched BNC connectors Off-channels terminated Low insertion loss The Agilent E1366A 50 Ohm RF Multiplexer is a B-size, 1-slot, register- based VXI module. It is the ideal choice to switch test signals to your oscilloscope and spectrum, network, distortion analyzers, or other RF equipment. The Agilent E1366A is identical to the Agilent E1367A, except that the Agilent E1367A has a 75 Ohm characteristic impedance. Switching consists of connecting a channel to its common terminal. The Agilent E1366A can easily be used with SCPI commands to scan multiple channels, where each channel is switched to its common, one at a time. When open (disconnected from common), each channel is connected to a 50 Ohm temination. This multiplexer module is arranged as two independent banks of channels (Bank 0 and Bank 1), each acting as a 1 x 4 one-wire multiplexer. Only one channel in each bank can be connected to its common at any time. Each channel consists of a non-latching armature relay. At power-on or reset, all channels are open and connected to their termination resistors. The termination resistor can be removed if desired. The multiplexer relays are arranged in a tree-switched configuration, providing high isolation and low VSWR.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1366A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Two 1 x 4 multiplexers Up to 1.3 GHz signals switched BNC connectors Off-channels terminated Low insertion loss The Agilent E1366A 50 Ohm RF Multiplexer is a B-size, 1-slot, register- based VXI module. It is the ideal choice to switch test signals to your oscilloscope and spectrum, network, distortion analyzers, or other RF equipment. The Agilent E1366A is identical to the Agilent E1367A, except that the Agilent E1367A has a 75 Ohm characteristic impedance. Switching consists of connecting a channel to its common terminal. The Agilent E1366A can easily be used with SCPI commands to scan multiple channels, where each channel is switched to its common, one at a time. When open (disconnected from common), each channel is connected to a 50 Ohm temination. This multiplexer module is arranged as two independent banks of channels (Bank 0 and Bank 1), each acting as a 1 x 4 one-wire multiplexer. Only one channel in each bank can be connected to its common at any time. Each channel consists of a non-latching armature relay. At power-on or reset, all channels are open and connected to their termination resistors. The termination resistor can be removed if desired. The multiplexer relays are arranged in a tree-switched configuration, providing high isolation and low VSWR.

The E1366A is a VXI from Agilent.

Additional Features:

  • 1-Slot, B-size, register based
  • Two 1 x 4 multiplexers
  • Up to 1.3 GHz signals switched
  • BNC connectors
  • Off-channels terminated
  • Low insertion loss

The Agilent E1366A 50 Ohm RF Multiplexer is a B-size, 1-slot, register- based VXI module. It is the ideal choice to switch test signals to your oscilloscope and spectrum, network, distortion analyzers, or other RF equipment. The Agilent E1366A is identical to the Agilent E1367A, except that the Agilent E1367A has a 75 Ohm characteristic impedance. Switching consists of connecting a channel to its common terminal. The Agilent E1366A can easily be used with SCPI commands to scan multiple channels, where each channel is switched to its common, one at a time. When open (disconnected from common), each channel is connected to a 50 Ohm temination.

This multiplexer module is arranged as two independent banks of channels (Bank 0 and Bank 1), each acting as a 1 x 4 one-wire multiplexer. Only one channel in each bank can be connected to its common at any time. Each channel consists of a non-latching armature relay. At power-on or reset, all channels are open and connected to their termination resistors. The termination resistor can be removed if desired. The multiplexer relays are arranged in a tree-switched configuration, providing high isolation and low VSWR.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1366A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP5002 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
Freescale MPC864xD VME Single Board Computer - MVME7100 - Artesyn Embedded Power
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology VME
View Details
Switch Modules - VM Series - Cytec Corporation
Specs
Product Type Switch
Technology VME (optional feature); VXI (optional feature)
Card Format 6U x 160mm (B-Size)
View Details