ValueTronics International, Inc. VXI E1418A

Description
The E1418A is a VXI from Agilent. Additional Features: 1-Slot, C-size, register based 8/16 independent channels, flexible and configurable Individual isolation per channel 16-bit resolution D/A per channel Programmable selectable voltage/current modes Software controlled calibration 1-slot register-based programmable isolation +/- 16 V, +/- 20 ma 16 bit 1 kHz update rate The Agilent E1418A is a C-size, 1-slot, register-based VXI module. It consists of 8 or 16 fully independent, isolated or non-isolated, 16-bit D/As. Each channel can be set to voltage or current mode with local or remote sensing on voltage outputs. All outputs can be updated with register-level programming to allow fast backplane access. Each channel can be updated individually, or by using the internal data buffer, synchronized so that all channels change simultaneously. The channel output mode is set with jumpers in the terminal block for each channel or by register programming. Each D/A converter can be calibrated without removal through software commands and use of the terminal block CALBUS in conjunction with a 5.5-digit multimeter. The on/off terminal block has standard screw terminals for field wiring.
Datasheet
Description
The E1418A is a VXI from Agilent. Additional Features: 1-Slot, C-size, register based 8/16 independent channels, flexible and configurable Individual isolation per channel 16-bit resolution D/A per channel Programmable selectable voltage/current modes Software controlled calibration 1-slot register-based programmable isolation +/- 16 V, +/- 20 ma 16 bit 1 kHz update rate The Agilent E1418A is a C-size, 1-slot, register-based VXI module. It consists of 8 or 16 fully independent, isolated or non-isolated, 16-bit D/As. Each channel can be set to voltage or current mode with local or remote sensing on voltage outputs. All outputs can be updated with register-level programming to allow fast backplane access. Each channel can be updated individually, or by using the internal data buffer, synchronized so that all channels change simultaneously. The channel output mode is set with jumpers in the terminal block for each channel or by register programming. Each D/A converter can be calibrated without removal through software commands and use of the terminal block CALBUS in conjunction with a 5.5-digit multimeter. The on/off terminal block has standard screw terminals for field wiring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1418A is a VXI from Agilent. Additional Features: 1-Slot, C-size, register based 8/16 independent channels, flexible and configurable Individual isolation per channel 16-bit resolution D/A per channel Programmable selectable voltage/current modes Software controlled calibration 1-slot register-based programmable isolation +/- 16 V, +/- 20 ma 16 bit 1 kHz update rate The Agilent E1418A is a C-size, 1-slot, register-based VXI module. It consists of 8 or 16 fully independent, isolated or non-isolated, 16-bit D/As. Each channel can be set to voltage or current mode with local or remote sensing on voltage outputs. All outputs can be updated with register-level programming to allow fast backplane access. Each channel can be updated individually, or by using the internal data buffer, synchronized so that all channels change simultaneously. The channel output mode is set with jumpers in the terminal block for each channel or by register programming. Each D/A converter can be calibrated without removal through software commands and use of the terminal block CALBUS in conjunction with a 5.5-digit multimeter. The on/off terminal block has standard screw terminals for field wiring.

The E1418A is a VXI from Agilent.

Additional Features:

  • 1-Slot, C-size, register based
  • 8/16 independent channels, flexible and configurable
  • Individual isolation per channel
  • 16-bit resolution D/A per channel
  • Programmable selectable voltage/current modes
  • Software controlled calibration
  • 1-slot register-based programmable isolation
  • +/- 16 V, +/- 20 ma
  • 16 bit 1 kHz update rate

The Agilent E1418A is a C-size, 1-slot, register-based VXI module. It consists of 8 or 16 fully independent, isolated or non-isolated, 16-bit D/As. Each channel can be set to voltage or current mode with local or remote sensing on voltage outputs. All outputs can be updated with register-level programming to allow fast backplane access. Each channel can be updated individually, or by using the internal data buffer, synchronized so that all channels change simultaneously. The channel output mode is set with jumpers in the terminal block for each channel or by register programming. Each D/A converter can be calibrated without removal through software commands and use of the terminal block CALBUS in conjunction with a 5.5-digit multimeter. The on/off terminal block has standard screw terminals for field wiring.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1418A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP1200 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
Twelve-Channel VME S/D and R/D Card (MFB) - SB-36110Vx - Data Device Corporation (DDC)
Specs
Product Type Controller / Processor; S/D and R/D Card
Technology VME
Card Format 6U x 160mm (B-Size)
View Details
P226 Rugged/Mil 3U VMEbus Power Supply Board -  - Aitech Defense Systems, Inc.
Specs
Product Type Bus Interface / Adapter
View Details