ValueTronics International, Inc. VXI E1364A

Description
The E1364A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based High DC isolation for switching/measuremen t integrity Digital output of 5 V/12 V for actuating external devices 250 V, 1 A DC or AC signal latching relays Normally closed/open, and common terminals (SPDT) Simultaneous channel switching The Agilent E1364A is a B-size, 1-slot, register-based VXI module. It uses latching armature relays, and is capable of carrying 1 Amp of current on a single channel. This versatile general- purpose switch is suitable for switching, scanning, control, or digital output applications. This module contains positions for jumpers or resistors, allowing each channel to optionally connect to internal + 5 V or + 12 V supplies for digital output applications. Current on these supplies should not exceed 1 A and 0.5 A, respectively, per switch. The latching relays ensure all switches will remain in the same position when power is removed. A terminal block is also included.
Datasheet
Description
The E1364A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based High DC isolation for switching/measuremen t integrity Digital output of 5 V/12 V for actuating external devices 250 V, 1 A DC or AC signal latching relays Normally closed/open, and common terminals (SPDT) Simultaneous channel switching The Agilent E1364A is a B-size, 1-slot, register-based VXI module. It uses latching armature relays, and is capable of carrying 1 Amp of current on a single channel. This versatile general- purpose switch is suitable for switching, scanning, control, or digital output applications. This module contains positions for jumpers or resistors, allowing each channel to optionally connect to internal + 5 V or + 12 V supplies for digital output applications. Current on these supplies should not exceed 1 A and 0.5 A, respectively, per switch. The latching relays ensure all switches will remain in the same position when power is removed. A terminal block is also included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1364A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based High DC isolation for switching/measuremen t integrity Digital output of 5 V/12 V for actuating external devices 250 V, 1 A DC or AC signal latching relays Normally closed/open, and common terminals (SPDT) Simultaneous channel switching The Agilent E1364A is a B-size, 1-slot, register-based VXI module. It uses latching armature relays, and is capable of carrying 1 Amp of current on a single channel. This versatile general- purpose switch is suitable for switching, scanning, control, or digital output applications. This module contains positions for jumpers or resistors, allowing each channel to optionally connect to internal + 5 V or + 12 V supplies for digital output applications. Current on these supplies should not exceed 1 A and 0.5 A, respectively, per switch. The latching relays ensure all switches will remain in the same position when power is removed. A terminal block is also included.

The E1364A is a VXI from Agilent.

Additional Features:

  • 1-Slot, B-size, register based
  • High DC isolation for switching/measurement integrity
  • Digital output of 5 V/12 V for actuating external devices
  • 250 V, 1 A DC or AC signal latching relays
  • Normally closed/open, and common terminals (SPDT)
  • Simultaneous channel switching

The Agilent E1364A is a B-size, 1-slot, register-based VXI module. It uses latching armature relays, and is capable of carrying 1 Amp of current on a single channel. This versatile general- purpose switch is suitable for switching, scanning, control, or digital output applications. This module contains positions for jumpers or resistors, allowing each channel to optionally connect to internal + 5 V or + 12 V supplies for digital output applications. Current on these supplies should not exceed 1 A and 0.5 A, respectively, per switch. The latching relays ensure all switches will remain in the same position when power is removed. A terminal block is also included.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1364A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM2616 - AMETEK Programmable Power
Specs
Product Type Bus Interface / Adapter
Technology VXI
Card Format 6U x 340 (C-Size)
View Details
Twelve-Channel VME S/D and R/D Card (MFB) - SB-36110Vx - Data Device Corporation (DDC)
Specs
Product Type Controller / Processor; S/D and R/D Card
Technology VME
Card Format 6U x 160mm (B-Size)
View Details
C431 A/D, D/A and Digital I/O VME Board -  - Aitech Defense Systems, Inc.
Aitech Defense Systems, Inc.
Specs
Product Type Bus Interface / Adapter
View Details