ValueTronics International, Inc. VXI E1339A

Description
The E1339A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Digital output or dense relay driver Open Collector outputs switch up to 32 V Relay coil flyback protection Power for driver external devices Output cables supplieditions The Agilent E1339A 72-Channel Digital Output/Relay Driver is a B-size, 1-slot, register-based VXI module. Channels can be used (with external pull-up resistors) as digital outputs or as drivers for external relays. All channels are referenced to chassis ground, can sink up to 200 mA each, and can switch voltages up to 32 V. Limited power is available on the module faceplate for powering external devices. An on-board jumper permits either the + 5, + 12, or + 24 V VXI power supplies to be used for powering external devices.
Datasheet
Description
The E1339A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Digital output or dense relay driver Open Collector outputs switch up to 32 V Relay coil flyback protection Power for driver external devices Output cables supplieditions The Agilent E1339A 72-Channel Digital Output/Relay Driver is a B-size, 1-slot, register-based VXI module. Channels can be used (with external pull-up resistors) as digital outputs or as drivers for external relays. All channels are referenced to chassis ground, can sink up to 200 mA each, and can switch voltages up to 32 V. Limited power is available on the module faceplate for powering external devices. An on-board jumper permits either the + 5, + 12, or + 24 V VXI power supplies to be used for powering external devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1339A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Digital output or dense relay driver Open Collector outputs switch up to 32 V Relay coil flyback protection Power for driver external devices Output cables supplieditions The Agilent E1339A 72-Channel Digital Output/Relay Driver is a B-size, 1-slot, register-based VXI module. Channels can be used (with external pull-up resistors) as digital outputs or as drivers for external relays. All channels are referenced to chassis ground, can sink up to 200 mA each, and can switch voltages up to 32 V. Limited power is available on the module faceplate for powering external devices. An on-board jumper permits either the + 5, + 12, or + 24 V VXI power supplies to be used for powering external devices.

The E1339A is a VXI from Agilent.

Additional Features:

  • 1-Slot, B-size, register based
  • Digital output or dense relay driver
  • Open Collector outputs switch up to 32 V
  • Relay coil flyback protection
  • Power for driver external devices
  • Output cables supplieditions

The Agilent E1339A 72-Channel Digital Output/Relay Driver is a B-size, 1-slot, register-based VXI module. Channels can be used (with external pull-up resistors) as digital outputs or as drivers for external relays. All channels are referenced to chassis ground, can sink up to 200 mA each, and can switch voltages up to 32 V. Limited power is available on the module faceplate for powering external devices. An on-board jumper permits either the + 5, + 12, or + 24 V VXI power supplies to be used for powering external devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1339A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP2300 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
J1/J2 Monolithic VME64 Backplane - LL - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Backplane
CE / FCC Certified CE / FCC Certified
Technology VME64
View Details
Vector Electronics & Technology, Inc.
Specs
Product Type Extender
Technology VME; VME64; VME160; VME320
Card Format 6U x 160mm (B-Size)
View Details