The E1616A is a VXI from Agilent.
Additional Features:
Cell Based Implementation
Selectable Mode as DS1 or DS3
Selectable Mapping: Direct or PLCP
Physical Layer Measurements
Error and Alarm Generation
Internal Traffic Generator
The Agilent E1616A 1.5/45 Mb/s (DS1/DS3) Line Interface generates and analyses ATM cell streams contained within a DS1 or DS3 framing format. It is a single-slot module that provides test capability at the physical and ATM cell layers for the Agilent E4200/E4210 Broadband Series Test System. It is capable of the following mappings: DS3 direct mapping as per ANSI draft T1S1/94-243, DS3 PLCP mapping as per UNI Version 3.0, DS1 direct mapping as per ITU recommendation G.804, and TDS1 PLCP mapping as per Bellcore TR-TSV-000773 Issue 1, June 1991. Line interface modules not only connect the device or system under test to your Broadband Series Test System, but also provide physical, convergence, and ATM cell testing capabilities. The unit can be used in conjunction with other BSTS line interfaces, dedicated test modules, and test software to perform these tests.
The industry-standard Agilent E4200/E4210 Broadband Series Test System (BSTS) is ideal for R&D engineering, product development, field trials and quality assurance. It supports the widest variety of standard interfaces of speeds up to 622 Mb/s, the broadest, most powerful range of signalling capabilities, the industry's most complete automated conformance test suites, time-savings features for monitoring, emulation, simulation, load generation, performance and automated testing. Line interface modules can perform physical layer testing with a minimal BSTS configuration consisting of a line interface module and chassis.
The E1616A is a VXI from Agilent.
Additional Features:
- Cell Based Implementation
- Selectable Mode as DS1 or DS3
- Selectable Mapping: Direct or PLCP
- Physical Layer Measurements
- Error and Alarm Generation
- Internal Traffic Generator
The Agilent E1616A 1.5/45 Mb/s (DS1/DS3) Line Interface generates and analyses ATM cell streams contained within a DS1 or DS3 framing format. It is a single-slot module that provides test capability at the physical and ATM cell layers for the Agilent E4200/E4210 Broadband Series Test System. It is capable of the following mappings: DS3 direct mapping as per ANSI draft T1S1/94-243, DS3 PLCP mapping as per UNI Version 3.0, DS1 direct mapping as per ITU recommendation G.804, and TDS1 PLCP mapping as per Bellcore TR-TSV-000773 Issue 1, June 1991. Line interface modules not only connect the device or system under test to your Broadband Series Test System, but also provide physical, convergence, and ATM cell testing capabilities. The unit can be used in conjunction with other BSTS line interfaces, dedicated test modules, and test software to perform these tests.
The industry-standard Agilent E4200/E4210 Broadband Series Test System (BSTS) is ideal for R&D engineering, product development, field trials and quality assurance. It supports the widest variety of standard interfaces of speeds up to 622 Mb/s, the broadest, most powerful range of signalling capabilities, the industry's most complete automated conformance test suites, time-savings features for monitoring, emulation, simulation, load generation, performance and automated testing. Line interface modules can perform physical layer testing with a minimal BSTS configuration consisting of a line interface module and chassis.