ValueTronics International, Inc. VXI E8408A

Description
The E8408A is a VXI from Agilent Keysight HP. Additional Features: 4-Slot, C-size Agilent’s lowest-priced VXI C-size mainframe Small size/light weight opens new applications for VXI Basic mainframe monitoring increases measurement confidence Efficient, quiet cooling improves performance Compliant with VXIbus Specifications The E8408A, Agilent’s 4-slot C-size VXI mainframe, is priced well below other Agilent VXI C-size mainframes. Its low price brings down the cost of test, especially when combined with Agilent’s multi-function VXI M-Modules and data acquisition modules. The E8408A is Agilent’s smallest and lightest-weight C-size mainframe. Its small size saves system rack space. Small size and light weight make the E8408A transportable and suitable for many data acquisition and field service applications. The E8408A offers mainframe monitoring, quiet efficient cooling, and 175 watts of usable power. Front panel monitor Nlights give up to-the-moment indication that power supply and fan are operating and that the internal temperature is OK. A two-speed fan provides quiet, powerful cooling.
Datasheet
Description
The E8408A is a VXI from Agilent Keysight HP. Additional Features: 4-Slot, C-size Agilent’s lowest-priced VXI C-size mainframe Small size/light weight opens new applications for VXI Basic mainframe monitoring increases measurement confidence Efficient, quiet cooling improves performance Compliant with VXIbus Specifications The E8408A, Agilent’s 4-slot C-size VXI mainframe, is priced well below other Agilent VXI C-size mainframes. Its low price brings down the cost of test, especially when combined with Agilent’s multi-function VXI M-Modules and data acquisition modules. The E8408A is Agilent’s smallest and lightest-weight C-size mainframe. Its small size saves system rack space. Small size and light weight make the E8408A transportable and suitable for many data acquisition and field service applications. The E8408A offers mainframe monitoring, quiet efficient cooling, and 175 watts of usable power. Front panel monitor Nlights give up to-the-moment indication that power supply and fan are operating and that the internal temperature is OK. A two-speed fan provides quiet, powerful cooling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E8408A is a VXI from Agilent Keysight HP. Additional Features: 4-Slot, C-size Agilent’s lowest-priced VXI C-size mainframe Small size/light weight opens new applications for VXI Basic mainframe monitoring increases measurement confidence Efficient, quiet cooling improves performance Compliant with VXIbus Specifications The E8408A, Agilent’s 4-slot C-size VXI mainframe, is priced well below other Agilent VXI C-size mainframes. Its low price brings down the cost of test, especially when combined with Agilent’s multi-function VXI M-Modules and data acquisition modules. The E8408A is Agilent’s smallest and lightest-weight C-size mainframe. Its small size saves system rack space. Small size and light weight make the E8408A transportable and suitable for many data acquisition and field service applications. The E8408A offers mainframe monitoring, quiet efficient cooling, and 175 watts of usable power. Front panel monitor Nlights give up to-the-moment indication that power supply and fan are operating and that the internal temperature is OK. A two-speed fan provides quiet, powerful cooling.

The E8408A is a VXI from Agilent Keysight HP.

Additional Features:

  • 4-Slot, C-size
  • Agilent’s lowest-priced VXI C-size mainframe
  • Small size/light weight opens new applications for VXI
  • Basic mainframe monitoring increases measurement confidence
  • Efficient, quiet cooling improves performance
  • Compliant with VXIbus Specifications

The E8408A, Agilent’s 4-slot C-size VXI mainframe, is priced well below other Agilent VXI C-size mainframes. Its low price brings down the cost of test, especially when combined with Agilent’s multi-function VXI M-Modules and data acquisition modules.

The E8408A is Agilent’s smallest and lightest-weight C-size mainframe. Its small size saves system rack space. Small size and light weight make the E8408A transportable and suitable for many data acquisition and field service applications.

The E8408A offers mainframe monitoring, quiet efficient cooling, and 175 watts of usable power. Front panel monitor Nlights give up to-the-moment indication that power supply and fan are operating and that the internal temperature is OK. A two-speed fan provides quiet, powerful cooling.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E8408A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM2601 - AMETEK Programmable Power
Specs
Product Type Bus Interface / Adapter
Technology VXI
Card Format 6U x 340 (C-Size)
View Details
MIL-STD-1553 Eight-Channel VME Board - BRD1553VME-8 - Sealevel Systems, Inc.
Specs
Product Type Controller / Processor; Bus Interface / Adapter
Technology VME
View Details
Vector Electronics & Technology, Inc.
Specs
Product Type Extender
Technology VME; VME64; VME160; VME320
Card Format 6U x 160mm (B-Size)
View Details