ValueTronics International, Inc. VXI E1301B

Description
The E1301B is a VXI from Agilent. Additional Features: Dual fan cooling supports high-power modules Front panel for manual control Low-cost, compact mainframe Built-in command module GPIB interface and Resource Manager SCPI for easy programming VXI device type: Mainframe Data transfer bus: 16 bits Size: B Slots: 9 (7 external, 2 internal, 3 external A-size) Connectors: P1 The Agilent E1301B features improved dual fan cooling for support of the most demanding B-size modules, such as the Agilent E1312A. Two of its nine slots are located internally and are dedicated to housing the 2-slot Agilent E1326B Multimeter. The Agilent E1301B Mainframe features a built-in high-performance command module (functionally identical to the Agilent E1306A Command Module) with built-in GPIB interface. The Agilent E1301B Mainframe is identical to the Agilent E1300B in function, but features a front panel and keyboard for manual control and troubleshooting without the use of GPIB. This makes it an ideal mainframe for remote applications.
Datasheet
Description
The E1301B is a VXI from Agilent. Additional Features: Dual fan cooling supports high-power modules Front panel for manual control Low-cost, compact mainframe Built-in command module GPIB interface and Resource Manager SCPI for easy programming VXI device type: Mainframe Data transfer bus: 16 bits Size: B Slots: 9 (7 external, 2 internal, 3 external A-size) Connectors: P1 The Agilent E1301B features improved dual fan cooling for support of the most demanding B-size modules, such as the Agilent E1312A. Two of its nine slots are located internally and are dedicated to housing the 2-slot Agilent E1326B Multimeter. The Agilent E1301B Mainframe features a built-in high-performance command module (functionally identical to the Agilent E1306A Command Module) with built-in GPIB interface. The Agilent E1301B Mainframe is identical to the Agilent E1300B in function, but features a front panel and keyboard for manual control and troubleshooting without the use of GPIB. This makes it an ideal mainframe for remote applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1301B is a VXI from Agilent. Additional Features: Dual fan cooling supports high-power modules Front panel for manual control Low-cost, compact mainframe Built-in command module GPIB interface and Resource Manager SCPI for easy programming VXI device type: Mainframe Data transfer bus: 16 bits Size: B Slots: 9 (7 external, 2 internal, 3 external A-size) Connectors: P1 The Agilent E1301B features improved dual fan cooling for support of the most demanding B-size modules, such as the Agilent E1312A. Two of its nine slots are located internally and are dedicated to housing the 2-slot Agilent E1326B Multimeter. The Agilent E1301B Mainframe features a built-in high-performance command module (functionally identical to the Agilent E1306A Command Module) with built-in GPIB interface. The Agilent E1301B Mainframe is identical to the Agilent E1300B in function, but features a front panel and keyboard for manual control and troubleshooting without the use of GPIB. This makes it an ideal mainframe for remote applications.

The E1301B is a VXI from Agilent.

Additional Features:

  • Dual fan cooling supports high-power modules
  • Front panel for manual control
  • Low-cost, compact mainframe
  • Built-in command module
  • GPIB interface and Resource Manager
  • SCPI for easy programming
  • VXI device type: Mainframe
  • Data transfer bus: 16 bits
  • Size: B
  • Slots: 9 (7 external, 2 internal, 3 external A-size)
  • Connectors: P1

The Agilent E1301B features improved dual fan cooling for support of the most demanding B-size modules, such as the Agilent E1312A. Two of its nine slots are located internally and are dedicated to housing the 2-slot Agilent E1326B Multimeter. The Agilent E1301B Mainframe features a built-in high-performance command module (functionally identical to the Agilent E1306A Command Module) with built-in GPIB interface. The Agilent E1301B Mainframe is identical to the Agilent E1300B in function, but features a front panel and keyboard for manual control and troubleshooting without the use of GPIB. This makes it an ideal mainframe for remote applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1301B
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP5005 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
Freescale MPC864xD VME Single Board Computer - MVME7100 - Artesyn Embedded Power
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology VME
View Details
Specs
Product Type Switch
Technology VME (optional feature); VXI (optional feature)
Card Format 6U x 160mm (B-Size)
View Details