Human Machine Interface (HMI) Touchscreen 7.0" Color
The SIMATIC Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 has a 7" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 is possible via WinCC Basic V13 and/or STEP7 BASIC V13.
DigiKey | Automation24, Inc. | |
---|---|---|
Product Category | Human Machine Interfaces | Human Machine Interfaces |
Product Number | 3473-6AV21232GB030AX0-ND | |
Product Name | Machine Interface | HMI Panel Siemens KTP700 Basic PN - 6AV21232GB030AX0 |
Display Size | 7.0 inch (178 mm) | 3.4 to 6.1 inch (85.9 to 154 mm) |
Display Options | Color; Touch Screen | Color; Touch Screen |
Operating Temperature | 32 to 122 F (0 to 50 C) | 32 to 122 F (0 to 50 C) |
I/O Interfaces | Ethernet; USB | |
Features / Applications | Networkable; Real Time Clock |