Siemens AG Machine Interface 6AV21232DB030AX0

Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 3473-6AV21232DB030AX0-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
3473-6AV21232DB030AX0-ND
Machine Interface 3473-6AV21232DB030AX0-ND
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

Buy Now Datasheet
HMI Panel Siemens KTP400 Basic PN - 6AV21232DB030AX0 -  - Automation24, Inc.
King of Prussia, PA, United States
HMI Panel Siemens KTP400 Basic PN - 6AV21232DB030AX0
HMI Panel Siemens KTP400 Basic PN - 6AV21232DB030AX0
The SIMATIC Basic Panel KTP400 Basic PN - 6AV2123-2DB03-0AX0 has a 4" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP400 Basic PN - 6AV2123-2DB03-0AX0 is possible via WinCC Basic V13 and/or STEP7 BASIC V13.

The SIMATIC Basic Panel KTP400 Basic PN - 6AV2123-2DB03-0AX0 has a 4" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP400 Basic PN - 6AV2123-2DB03-0AX0 is possible via WinCC Basic V13 and/or STEP7 BASIC V13.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 3473-6AV21232DB030AX0-ND
Product Name Machine Interface HMI Panel Siemens KTP400 Basic PN - 6AV21232DB030AX0
Display Options Color; Touch Screen Color; Touch Screen
Operating Temperature 32 to 122 F (0 to 50 C) 32 to 122 F (0 to 50 C)
I/O Interfaces Ethernet; USB
Features / Applications Networkable; Real Time Clock
Certifications CE, cULus
Unlock Full Specs
to access all available technical data

Similar Products

【Slim Bezel】15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.6 inch (396 mm)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Machine Interface - 2171-CDSA-D3-RV-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details