Newport MKS Compact Lens Positioner, XYZ θXθY, 1.0 in. Diameter, 100 TPI LPV-1

Description
The LPV-1 Compact Lens Positioner provides an economical solution for applications requiring five (XYZ θXθY) axes of precision adjustment. Its compact size makes it ideal for OEM applications, or research projects with limited table space. Precise positioning is achieved with the integration of 100 TPI drive screws. Additionally, an integral 5/64 (M2) hex hole in the drive knobs allows for optional Allen key adjustment. Each unit is supplied with two non-marring Delrin retaining rings to safely secure optical elements with a maximum outer diameter of 1 inch (25.4 mm). The LPV-1 is post mounted via a counterbored hole sized for 8-32 or M4 screws.
Request a Quote
Description
The LPV-1 Compact Lens Positioner provides an economical solution for applications requiring five (XYZ θXθY) axes of precision adjustment. Its compact size makes it ideal for OEM applications, or research projects with limited table space. Precise positioning is achieved with the integration of 100 TPI drive screws. Additionally, an integral 5/64 (M2) hex hole in the drive knobs allows for optional Allen key adjustment. Each unit is supplied with two non-marring Delrin retaining rings to safely secure optical elements with a maximum outer diameter of 1 inch (25.4 mm). The LPV-1 is post mounted via a counterbored hole sized for 8-32 or M4 screws.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compact Lens Positioner, XYZ θXθY, 1.0 in. Diameter, 100 TPI - LPV-1 - Newport MKS
Irvine, CA, United States
Compact Lens Positioner, XYZ θXθY, 1.0 in. Diameter, 100 TPI
LPV-1
Compact Lens Positioner, XYZ θXθY, 1.0 in. Diameter, 100 TPI LPV-1
The LPV-1 Compact Lens Positioner provides an economical solution for applications requiring five (XYZ θXθY) axes of precision adjustment. Its compact size makes it ideal for OEM applications, or research projects with limited table space. Precise positioning is achieved with the integration of 100 TPI drive screws. Additionally, an integral 5/64 (M2) hex hole in the drive knobs allows for optional Allen key adjustment. Each unit is supplied with two non-marring Delrin retaining rings to safely secure optical elements with a maximum outer diameter of 1 inch (25.4 mm). The LPV-1 is post mounted via a counterbored hole sized for 8-32 or M4 screws.

The LPV-1 Compact Lens Positioner provides an economical solution for applications requiring five (XYZ θXθY) axes of precision adjustment. Its compact size makes it ideal for OEM applications, or research projects with limited table space. Precise positioning is achieved with the integration of 100 TPI drive screws. Additionally, an integral 5/64 (M2) hex hole in the drive knobs allows for optional Allen key adjustment. Each unit is supplied with two non-marring Delrin retaining rings to safely secure optical elements with a maximum outer diameter of 1 inch (25.4 mm). The LPV-1 is post mounted via a counterbored hole sized for 8-32 or M4 screws.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LPV-1
Product Name Compact Lens Positioner, XYZ θXθY, 1.0 in. Diameter, 100 TPI
Mount Type Lens Holder; Lens Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Objective Lens Adapter, RMS Thread, 1 inch Mount - UPA-OM - Newport MKS
Specs
Mount Type Lens Holder; Mirror Mount; Mirror Mount Adapter
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Cube Mount, 1.0 in. (25.4 mm), A-LINE - LH-1PM - Newport MKS
Specs
Mount Type Lens Holder; Fixed Cube Mount
Adjustment Type Fixed
Clear Aperture 23.9 mm (0.9409 inch)
View Details
Picomotor Piezo Gimbal Mount, 1.0 in. Diameter, 3-Axis - 8812 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Tube, 1 inch LT Series, 1/2 inch length - LT10-05 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details