Newport MKS Lens Mount, Self-Centering, 3.2-27 mm Diameter M-LCM-1

Description
The M-LCM-1 Self-Centering Lens Mount reliably centers and securely holds 3.2 to 27 mm diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged while keeping the optical axis height constant. Model M-LCM-1 accommodates optics up to 25.4 mm diameter and has metric threads. It is oversized to provide easy finger access for inserting and removing optics. The optic is held by non-marring Delrin rods that have modified V-groove tips to grip the edges of thin lenses and flat shoulders for registration of thicker optics. These lens mounts are based on a familiar coaxial-ring concept designed so the mechanism is completely enclosed for ruggedness. A conveniently positioned actuator lever rotates a spring-loaded inner ring, which pivots the three optic support rods radially to provide automatic centration. LCM Series Mounts can mount on SP Series Posts for easy adjustment of vertical height and azimuth angle. Alternatively, pedestal posts provide a selection of convenient, fixed optical axis heights and direct tie-down to tables and breadboards.
Request a Quote
Description
The M-LCM-1 Self-Centering Lens Mount reliably centers and securely holds 3.2 to 27 mm diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged while keeping the optical axis height constant. Model M-LCM-1 accommodates optics up to 25.4 mm diameter and has metric threads. It is oversized to provide easy finger access for inserting and removing optics. The optic is held by non-marring Delrin rods that have modified V-groove tips to grip the edges of thin lenses and flat shoulders for registration of thicker optics. These lens mounts are based on a familiar coaxial-ring concept designed so the mechanism is completely enclosed for ruggedness. A conveniently positioned actuator lever rotates a spring-loaded inner ring, which pivots the three optic support rods radially to provide automatic centration. LCM Series Mounts can mount on SP Series Posts for easy adjustment of vertical height and azimuth angle. Alternatively, pedestal posts provide a selection of convenient, fixed optical axis heights and direct tie-down to tables and breadboards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Mount, Self-Centering, 3.2-27 mm Diameter - M-LCM-1 - Newport MKS
Irvine, CA, United States
Lens Mount, Self-Centering, 3.2-27 mm Diameter
M-LCM-1
Lens Mount, Self-Centering, 3.2-27 mm Diameter M-LCM-1
The M-LCM-1 Self-Centering Lens Mount reliably centers and securely holds 3.2 to 27 mm diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged while keeping the optical axis height constant. Model M-LCM-1 accommodates optics up to 25.4 mm diameter and has metric threads. It is oversized to provide easy finger access for inserting and removing optics. The optic is held by non-marring Delrin rods that have modified V-groove tips to grip the edges of thin lenses and flat shoulders for registration of thicker optics. These lens mounts are based on a familiar coaxial-ring concept designed so the mechanism is completely enclosed for ruggedness. A conveniently positioned actuator lever rotates a spring-loaded inner ring, which pivots the three optic support rods radially to provide automatic centration. LCM Series Mounts can mount on SP Series Posts for easy adjustment of vertical height and azimuth angle. Alternatively, pedestal posts provide a selection of convenient, fixed optical axis heights and direct tie-down to tables and breadboards.

The M-LCM-1 Self-Centering Lens Mount reliably centers and securely holds 3.2 to 27 mm diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged while keeping the optical axis height constant. Model M-LCM-1 accommodates optics up to 25.4 mm diameter and has metric threads. It is oversized to provide easy finger access for inserting and removing optics. The optic is held by non-marring Delrin rods that have modified V-groove tips to grip the edges of thin lenses and flat shoulders for registration of thicker optics. These lens mounts are based on a familiar coaxial-ring concept designed so the mechanism is completely enclosed for ruggedness. A conveniently positioned actuator lever rotates a spring-loaded inner ring, which pivots the three optic support rods radially to provide automatic centration. LCM Series Mounts can mount on SP Series Posts for easy adjustment of vertical height and azimuth angle. Alternatively, pedestal posts provide a selection of convenient, fixed optical axis heights and direct tie-down to tables and breadboards.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-LCM-1
Product Name Lens Mount, Self-Centering, 3.2-27 mm Diameter
Mount Type Lens Holder; Variable Size Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 2.0 in. Diameter, XY, 100 TPI, 8-32 THD - LPXY-2H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 13.7 mm (0.5394 inch)
View Details
Flipper Mount, Motorized, 2.0 in., Allen-Key Adjustment, 8-32 - 8893-K - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys - 9811-5-K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 5 mm (0.1969 inch)
View Details
Focusing Lens Tube, 1 inch diameter lenses - LT10-F - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details