The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.
Product Features
Approvals
MICRO LIMIT SWITCH,EXT ROLL LEV,SCR ,20A
| Eaton Corporation - Sensors | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches |
| Product Number | E47CMS42 | E47CMS42 |
| Product Name | Extended Roller Lever | CHGP Miniature Limit Switches |
| Switch Type | Electromechanical | |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | Single Pole, Double Throw (SPDT) | |
| Linear Actuator Types | Roller Lever / Leaf |