Galco Industrial Electronics Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1NO 1NC SNAP ACTION BLOCK | |
| 1NO+1NC SNAP ADJ LVR W/ NYL RLR | |
| IEC LIMIT SWITCH ASSY,LSM-11S+LSM-XP | |
| IEC LIMIT SWITCH,PLASTIC,M BEF B,1NO/1NC | |
| Indoor use only position switch | |
| LIMIT SWITCH SAFETY TYPE | |
| LIMIT SWITCH | |
| LMT SW 30MM FLEX ROD SNP | |
| LMT SW 30MM ROLL LEVER ADJ SNP | |
| LMT SW 40MM 22MM BB ROLLER LVR | |
| LMT SW 40MM ADJ 22MM BB RLR LV | |
| LMT SW 40MM ADJ 22MM SS RLR LV | |
| LMT SW 40MM ADJ 3MM SS ROD LVR | |
| LMT SW 40MM COIL SPRNG ROD SNP | |
| LMT SW 40MM SPRING ROD SNP | |
| LMT SW 40MM SS PLUNGR SNAP | |
| Microswitch with plunger | |
| Microswitch with roller lever | |
| Microswitch with threaded plunger | |
| Modular prewired switch with metal | |
| Modular prewired switch with offset | |
| Modular prewired switch with roller | |
| Modular prewired switch with | |
| OsiSense XC Limit Switch, Spring | |
| Position Limit Switch | |
| Rope Lever Limit Switch 1-N/O+ Slow | |
| Rope Lever Limit Switch 1-N/O+ |
| << Prev |