SNSW 8A SPDT .110 SimRlr 79253329
SWITCH SNAP ACTION SPDT 10A 250V
| Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 831700C1.FR | 831700C1.FR |
| Product Name | CROU Miniature Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |