Eaton CorporationLimit Switch Rotary Head Roller LeverE50KL599
Description
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON
1 TO 3.75 INCH LEVER LENGTH/RADIUS
0.5 INCH ROLLER WIDTH
NYLATRON ROLLER MATERIAL
0.75 INCH ROLLER DIAMETER
STAINLESS STEEL LEVER MATERIAL
ADJUSTABLE LEVER TYPE
E50 MODEL
Eaton Corporation
Galco Industrial Electronics
Done
Datasheet
Description
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON
1 TO 3.75 INCH LEVER LENGTH/RADIUS
0.5 INCH ROLLER WIDTH
NYLATRON ROLLER MATERIAL
0.75 INCH ROLLER DIAMETER
STAINLESS STEEL LEVER MATERIAL
ADJUSTABLE LEVER TYPE
E50 MODEL
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON
1 TO 3.75 INCH LEVER LENGTH/RADIUS
0.5 INCH ROLLER WIDTH
NYLATRON ROLLER MATERIAL
0.75 INCH ROLLER DIAMETER
STAINLESS STEEL LEVER MATERIAL
ADJUSTABLE LEVER TYPE
E50 MODEL
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON