Skyworks Solutions, Inc. Digital Isolators - SI8660BB-B-IS1 SI8660BB-B-IS1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894889-SI8660BB-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8660 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894889-SI8660BB-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8660 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8660BB-B-IS1 - 894889-SI8660BB-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8660BB-B-IS1
894889-SI8660BB-B-IS1
Digital Isolators - SI8660BB-B-IS1 894889-SI8660BB-B-IS1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894889-SI8660BB-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8660 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894889-SI8660BB-B-IS1
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8660
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Isolators - Digital Isolators SI8660BB-B-IS1
DGTL ISO 2500VRMS 6CH GP 16SOIC

DGTL ISO 2500VRMS 6CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 894889-SI8660BB-B-IS1 SI8660BB-B-IS1
Product Name Digital Isolators - SI8660BB-B-IS1 Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

PE converter - PE-1/8-1N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Filter module - 750-626/025-001 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details