Skyworks Solutions, Inc. Isolators - Digital Isolators SI8663BB-B-IUR

Description
Win Source Part Number: 1244199-SI8663BB-B-I UR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8663
Request a Quote Datasheet
Description
Win Source Part Number: 1244199-SI8663BB-B-I UR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8663
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244199-SI8663BB-B-IUR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244199-SI8663BB-B-IUR
Isolators - Digital Isolators 1244199-SI8663BB-B-IUR
Win Source Part Number: 1244199-SI8663BB-B-I UR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8663

Win Source Part Number: 1244199-SI8663BB-B-IUR
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 4ns, 4ns
Number of Channels: 6
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/3
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8663

Buy Now Datasheet
 - SI8663BB-B-IUR - Rochester Electronics
Newburyport, MA, United States
SI8663BB - 2.5 kV 3 forward & 3 reverse 6-channel isolator

SI8663BB - 2.5 kV 3 forward & 3 reverse 6-channel isolator

Supplier's Site Datasheet
Isolators - Digital Isolators SI8663BB-B-IUR
DGTL ISO 2500VRMS 6CH GP 16QSOP

DGTL ISO 2500VRMS 6CH GP 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 1244199-SI8663BB-B-IUR SI8663BB-B-IUR SI8663BB-B-IUR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Digital Isolators - 1243999-SI8382PS-IU - Win Source Electronics
Specs
Analog Channels 8 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers