Skyworks Solutions, Inc. Digital Isolators - SI8660BC-B-IS1R SI8660BC-B-IS1R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 851095-SI8660BC-B-IS 1R Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI8660 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4785-1, 336-4785-2, 336-4785-6, SI8660BC-B-IS1R-ND
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 851095-SI8660BC-B-IS 1R Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI8660 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4785-1, 336-4785-2, 336-4785-6, SI8660BC-B-IS1R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8660BC-B-IS1R - 851095-SI8660BC-B-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8660BC-B-IS1R
851095-SI8660BC-B-IS1R
Digital Isolators - SI8660BC-B-IS1R 851095-SI8660BC-B-IS1R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 851095-SI8660BC-B-IS 1R Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI8660 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4785-1, 336-4785-2, 336-4785-6, SI8660BC-B-IS1R-ND

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 851095-SI8660BC-B-IS1R
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 3750Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI8660
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4785-1, 336-4785-2, 336-4785-6, SI8660BC-B-IS1R-ND

Buy Now Datasheet
Isolators - Digital Isolators SI8660BC-B-IS1R
DGTL ISO 3750VRMS 6CH GP 16SOIC

DGTL ISO 3750VRMS 6CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 851095-SI8660BC-B-IS1R SI8660BC-B-IS1R
Product Name Digital Isolators - SI8660BC-B-IS1R Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data