Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933743-SI8660EC-B-IS
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 3750Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8660
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-2118-5, SI8660ECBIS1
DGTL ISO 3750VRMS 6CH GP 16SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Signal Isolators | Signal Conditioners |
| Product Number | 933743-SI8660EC-B-IS1 | SI8660EC-B-IS1 |
| Product Name | Digital Isolators - SI8660EC-B-IS1 | Isolators - Digital Isolators |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |