Skyworks Solutions, Inc. Isolators - Digital Isolators SI8610EC-B-ISR

Description
Win Source Part Number: 1353141-SI8610EC-B-I SR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. Type: General Purpose MSL Level: 2A (4 Weeks) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: SI8610 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Data Rate: 150Mbps Number of Channels: 1 Voltage - Isolation: 3750Vrms Rise / Fall Time (Typ): 2.5ns, 2.5ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns
Request a Quote Datasheet
Description
Win Source Part Number: 1353141-SI8610EC-B-I SR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. Type: General Purpose MSL Level: 2A (4 Weeks) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: SI8610 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Data Rate: 150Mbps Number of Channels: 1 Voltage - Isolation: 3750Vrms Rise / Fall Time (Typ): 2.5ns, 2.5ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1353141-SI8610EC-B-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1353141-SI8610EC-B-ISR
Isolators - Digital Isolators 1353141-SI8610EC-B-ISR
Win Source Part Number: 1353141-SI8610EC-B-I SR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. Type: General Purpose MSL Level: 2A (4 Weeks) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: SI8610 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Data Rate: 150Mbps Number of Channels: 1 Voltage - Isolation: 3750Vrms Rise / Fall Time (Typ): 2.5ns, 2.5ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns

Win Source Part Number: 1353141-SI8610EC-B-ISR
Category: Isolators - Digital Isolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
Type: General Purpose
MSL Level: 2A (4 Weeks)
Mfr: Skyworks Solutions Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: SI8610
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Data Rate: 150Mbps
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns

Buy Now Datasheet
Isolators - Digital Isolators SI8610EC-B-ISR
DGTL ISO 3750VRMS 1CH GP 8SOIC

DGTL ISO 3750VRMS 1CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1353141-SI8610EC-B-ISR SI8610EC-B-ISR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

E309 Analogue Amplifier With Digital Display / Panel Meter - E309 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 300Hz
AC Voltage 240/120V ac (+10/-20%), 50/60 Hz, 10VA
View Details
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - AUIPS2041R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Temperature signal conditioner - 2857-535/000-001 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details