Skyworks Solutions, Inc. Isolators - Digital Isolators SI8650AB-B-IS1

Description
Win Source Part Number: 1244020-SI8650AB-B-I S1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 5 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 5/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4709,SI8650AB-B- IS1 Base Product Number: SI8650
Request a Quote Datasheet
Description
Win Source Part Number: 1244020-SI8650AB-B-I S1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 5 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 5/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4709,SI8650AB-B- IS1 Base Product Number: SI8650
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244020-SI8650AB-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244020-SI8650AB-B-IS1
Isolators - Digital Isolators 1244020-SI8650AB-B-IS1
Win Source Part Number: 1244020-SI8650AB-B-I S1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 5 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 5/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4709,SI8650AB-B- IS1 Base Product Number: SI8650

Win Source Part Number: 1244020-SI8650AB-B-IS1
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 5
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 5/0
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Pulse Width Distortion (Max): 25ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4709,SI8650AB-B-IS1
Base Product Number: SI8650

Buy Now Datasheet
Isolators - Digital Isolators SI8650AB-B-IS1
DGTL ISO 2500VRMS 5CH GP 16SOIC

DGTL ISO 2500VRMS 5CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1244020-SI8650AB-B-IS1 SI8650AB-B-IS1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Signal Conditioning SigIsol
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-07 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Signal Conditioners - 2858458 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Current Output; Analogue
Agency Approval No
Operating Temperature 23 to 158 F (-5 to 70 C)
View Details