Skyworks Solutions, Inc. Isolators - Digital Isolators SI8621EB-B-IM1

Description
Win Source Part Number: 1383432-SI8621EB-B-I M1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tray Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-VDFN Supplier Device Package: 8-DFN (5x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8621 Moisture Sensitivity Level (MSL): 2 (1 Year) Standard Package: 490 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383432-SI8621EB-B-I M1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tray Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-VDFN Supplier Device Package: 8-DFN (5x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8621 Moisture Sensitivity Level (MSL): 2 (1 Year) Standard Package: 490 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1383432-SI8621EB-B-IM1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1383432-SI8621EB-B-IM1
Isolators - Digital Isolators 1383432-SI8621EB-B-IM1
Win Source Part Number: 1383432-SI8621EB-B-I M1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tray Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-VDFN Supplier Device Package: 8-DFN (5x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8621 Moisture Sensitivity Level (MSL): 2 (1 Year) Standard Package: 490 pcs

Win Source Part Number: 1383432-SI8621EB-B-IM1
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tray
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Pulse Width Distortion (Max): 25ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-VDFN
Supplier Device Package: 8-DFN (5x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8621
Moisture Sensitivity Level (MSL): 2 (1 Year)
Standard Package: 490 pcs

Buy Now Datasheet
Isolators - Digital Isolators SI8621EB-B-IM1
2.5KV DUAL CHANNEL ISOLATOR IN C

2.5KV DUAL CHANNEL ISOLATOR IN C

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1383432-SI8621EB-B-IM1 SI8621EB-B-IM1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - DSCA43-19C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
Load Cell Amplifier Signal Conditioner with Removable Terminals - LCA-RTC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details