Skyworks Solutions, Inc. Isolators - Digital Isolators SI8651ED-B-IS

Description
Win Source Part Number: 1244029-SI8651ED-B-I S Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 5 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 4/1 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2106-5,SI8651EDB IS Base Product Number: SI8651
Request a Quote Datasheet
Description
Win Source Part Number: 1244029-SI8651ED-B-I S Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 5 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 4/1 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2106-5,SI8651EDB IS Base Product Number: SI8651
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244029-SI8651ED-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244029-SI8651ED-B-IS
Isolators - Digital Isolators 1244029-SI8651ED-B-IS
Win Source Part Number: 1244029-SI8651ED-B-I S Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 5 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 4/1 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2106-5,SI8651EDB IS Base Product Number: SI8651

Win Source Part Number: 1244029-SI8651ED-B-IS
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 5
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 4/1
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-2106-5,SI8651EDBIS
Base Product Number: SI8651

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8651ED-B-IS
Isolators - Digital Isolators SI8651ED-B-IS
DGTL ISO 5000VRMS 5CH GP 16SOIC

DGTL ISO 5000VRMS 5CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1244029-SI8651ED-B-IS SI8651ED-B-IS
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 4662286 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to relay
Outputs Relay Output; Relay
Agency Approval No
View Details
8B45 Frequency Input Module - 8B45-07 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details
Digital Isolator ICs - 1689835 - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
2 suppliers
Signal Conditioners - 2858458 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Current Output; Analogue
Agency Approval No
Operating Temperature 23 to 158 F (-5 to 70 C)
View Details