STMicroelectronics Isolators - Digital Isolators STISO621WTR

Description
Win Source Part Number: 1370712-STISO621WTR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SO Base Product Number: STISO62 Technology: Magnetic Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 100Mbps Number of Channels: 2 Voltage - Isolation: 5000Vpk Rise / Fall Time (Typ): 2ns, 2ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 42ns, 42ns Pulse Width Distortion (Max): 3ns
Request a Quote Datasheet
Description
Win Source Part Number: 1370712-STISO621WTR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SO Base Product Number: STISO62 Technology: Magnetic Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 100Mbps Number of Channels: 2 Voltage - Isolation: 5000Vpk Rise / Fall Time (Typ): 2ns, 2ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 42ns, 42ns Pulse Width Distortion (Max): 3ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1370712-STISO621WTR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1370712-STISO621WTR
Isolators - Digital Isolators 1370712-STISO621WTR
Win Source Part Number: 1370712-STISO621WTR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SO Base Product Number: STISO62 Technology: Magnetic Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 100Mbps Number of Channels: 2 Voltage - Isolation: 5000Vpk Rise / Fall Time (Typ): 2ns, 2ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 42ns, 42ns Pulse Width Distortion (Max): 3ns

Win Source Part Number: 1370712-STISO621WTR
Category: Isolators - Digital Isolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SO
Base Product Number: STISO62
Technology: Magnetic Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Data Rate: 100Mbps
Number of Channels: 2
Voltage - Isolation: 5000Vpk
Rise / Fall Time (Typ): 2ns, 2ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 42ns, 42ns
Pulse Width Distortion (Max): 3ns

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
STISO621WTR
Isolators - Digital Isolators STISO621WTR
DUAL CHANNEL DIGITAL ISOLATOR

DUAL CHANNEL DIGITAL ISOLATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1370712-STISO621WTR STISO621WTR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA31-05 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2885002 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details
PE converter - PE-1000 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details