Skyworks Solutions, Inc. Isolators - Digital Isolators SI8663EB-B-IU

Description
SI8663EB - 2.5 kV 3 forward & 3 reverse 6-channel isolator
Request a Quote Datasheet
Description
SI8663EB - 2.5 kV 3 forward & 3 reverse 6-channel isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SI8663EB-B-IU - Rochester Electronics
Newburyport, MA, United States
SI8663EB - 2.5 kV 3 forward & 3 reverse 6-channel isolator

SI8663EB - 2.5 kV 3 forward & 3 reverse 6-channel isolator

Supplier's Site Datasheet
Isolators - Digital Isolators - 1244013-SI8663EB-B-IU - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244013-SI8663EB-B-IU
Isolators - Digital Isolators 1244013-SI8663EB-B-IU
Win Source Part Number: 1244013-SI8663EB-B-I U Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4305,SI8663EB-B- IU Base Product Number: SI8663

Win Source Part Number: 1244013-SI8663EB-B-IU
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 4ns, 4ns
Number of Channels: 6
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/3
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4305,SI8663EB-B-IU
Base Product Number: SI8663

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8663EB-B-IU
Isolators - Digital Isolators SI8663EB-B-IU
DGTL ISO 2500VRMS 6CH GP 16QSOP

DGTL ISO 2500VRMS 6CH GP 16QSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number SI8663EB-B-IU 1244013-SI8663EB-B-IU SI8663EB-B-IU
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data