Skyworks Solutions, Inc. Isolators - Digital Isolators SI8711BC-B-IP

Description
Win Source Part Number: 1244093-SI8711BC-B-I P Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8711BCBIP,336-2364 Base Product Number: SI8711
Request a Quote Datasheet
Description
Win Source Part Number: 1244093-SI8711BC-B-I P Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8711BCBIP,336-2364 Base Product Number: SI8711
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244093-SI8711BC-B-IP - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244093-SI8711BC-B-IP
Isolators - Digital Isolators 1244093-SI8711BC-B-IP
Win Source Part Number: 1244093-SI8711BC-B-I P Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8711BCBIP,336-2364 Base Product Number: SI8711

Win Source Part Number: 1244093-SI8711BC-B-IP
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 15Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 15ns, 5ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Pulse Width Distortion (Max): 20ns
Isolated Power: No
Voltage - Supply: 3V ~ 30V
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI8711BCBIP,336-2364
Base Product Number: SI8711

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8711BC-B-IP
Isolators - Digital Isolators SI8711BC-B-IP
DGTL ISO 3750VRMS 1CH GP 8DIP GW

DGTL ISO 3750VRMS 1CH GP 8DIP GW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1244093-SI8711BC-B-IP SI8711BC-B-IP
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with Removable Terminals - LCA-RTC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 7365048 - RS Components, Ltd.
Specs
Signal Conditioning Universal to relay
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Relay Output; Universal
Agency Approval No
View Details