Skyworks Solutions, Inc. Isolators - Digital Isolators SI8660BB-B-IU

Description
Win Source Part Number: 1244004-SI8660BB-B-I U Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4298,SI8660BB-B- IU Base Product Number: SI8660
Request a Quote Datasheet
Description
Win Source Part Number: 1244004-SI8660BB-B-I U Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4298,SI8660BB-B- IU Base Product Number: SI8660
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244004-SI8660BB-B-IU - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244004-SI8660BB-B-IU
Isolators - Digital Isolators 1244004-SI8660BB-B-IU
Win Source Part Number: 1244004-SI8660BB-B-I U Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4298,SI8660BB-B- IU Base Product Number: SI8660

Win Source Part Number: 1244004-SI8660BB-B-IU
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 4ns, 4ns
Number of Channels: 6
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 6/0
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4298,SI8660BB-B-IU
Base Product Number: SI8660

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8660BB-B-IU
Isolators - Digital Isolators SI8660BB-B-IU
DGTL ISO 2500VRMS 6CH GP 16QSOP

DGTL ISO 2500VRMS 6CH GP 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1244004-SI8660BB-B-IU SI8660BB-B-IU
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2A - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
2 suppliers
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Signal Conditioners - 7966904 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Voltage
Agency Approval ATEX
Inputs Current
View Details