Skyworks Solutions, Inc. Isolators - Digital Isolators SI8712AD-B-IM

Description
Win Source Part Number: 1244098-SI8712AD-B-I M Category: Isolators>Digital Isolators Type: General Purpose Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-VELGA Supplier Device Package: 8-LGA (10x12.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2372,SI8712ADBIM Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1244098-SI8712AD-B-I M Category: Isolators>Digital Isolators Type: General Purpose Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-VELGA Supplier Device Package: 8-LGA (10x12.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2372,SI8712ADBIM Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1244098-SI8712AD-B-IM is a digital isolator designed for high-speed applications with a data rate of up to 15 Mbps. It features a unidirectional open collector output and operates within a supply voltage range of 3V to 30V. The device provides 5000 Vrms isolation and has a common mode transient immunity of over 20 kV/µs, making it suitable for industrial automation, motor controls, and isolated data acquisition systems. The operating temperature range is from -40°C to +125°C, ensuring reliability in various environments. The isolator is packaged in an 8-VELGA format and is RoHS compliant. It is also AEC-Q100 qualified, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1244098-SI8712AD-B-IM is a digital isolator designed for high-speed applications with a data rate of up to 15 Mbps. It features a unidirectional open collector output and operates within a supply voltage range of 3V to 30V. The device provides 5000 Vrms isolation and has a common mode transient immunity of over 20 kV/µs, making it suitable for industrial automation, motor controls, and isolated data acquisition systems. The operating temperature range is from -40°C to +125°C, ensuring reliability in various environments. The isolator is packaged in an 8-VELGA format and is RoHS compliant. It is also AEC-Q100 qualified, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244098-SI8712AD-B-IM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244098-SI8712AD-B-IM
Isolators - Digital Isolators 1244098-SI8712AD-B-IM
Win Source Part Number: 1244098-SI8712AD-B-I M Category: Isolators>Digital Isolators Type: General Purpose Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-VELGA Supplier Device Package: 8-LGA (10x12.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2372,SI8712ADBIM Product Status: Obsolete

Win Source Part Number: 1244098-SI8712AD-B-IM
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 15Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 15ns, 5ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Pulse Width Distortion (Max): 20ns
Isolated Power: No
Voltage - Supply: 3V ~ 30V
Package / Case: 8-VELGA
Supplier Device Package: 8-LGA (10x12.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-2372,SI8712ADBIM
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8712AD-B-IM
Isolators - Digital Isolators SI8712AD-B-IM
DGTL ISO 5000VRMS 1CH GP 8LGA

DGTL ISO 5000VRMS 1CH GP 8LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1244098-SI8712AD-B-IM SI8712AD-B-IM
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47K-13 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Signal Conditioners - 2836319 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
DC Voltage 18/30 V dc
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Isolation, Si84xx Digital Isolators - Si8440AB-IS - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor WB SOIC16
Outputs Analog Voltage Output
View Details