Skyworks Solutions, Inc. Digital Isolators - SI8719BD-A-IS SI8719BD-A-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894908-SI8719BD-A-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 35kV/µs CMTI 6-SOIC (0.295", 7.50mm Width) Package: 6-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8719 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894908-SI8719BD-A-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 35kV/µs CMTI 6-SOIC (0.295", 7.50mm Width) Package: 6-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8719 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8719BD-A-IS - 894908-SI8719BD-A-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8719BD-A-IS
894908-SI8719BD-A-IS
Digital Isolators - SI8719BD-A-IS 894908-SI8719BD-A-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894908-SI8719BD-A-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 35kV/µs CMTI 6-SOIC (0.295", 7.50mm Width) Package: 6-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8719 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894908-SI8719BD-A-IS
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 35kV/µs CMTI 6-SOIC (0.295", 7.50mm Width)
Package: 6-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8719
Categories: Isolators
Case / Package: 6-SDIP Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8719BD-A-IS
Isolators - Digital Isolators SI8719BD-A-IS
DGTL ISO 5000VRMS 1CH GP 6DIP GW

DGTL ISO 5000VRMS 1CH GP 6DIP GW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 894908-SI8719BD-A-IS SI8719BD-A-IS
Product Name Digital Isolators - SI8719BD-A-IS Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

SCD1 Series Signal Conditioners - SCD1/G16 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details