Skyworks Solutions, Inc. Isolators - Digital Isolators SI8735BC-ISR

Description
Win Source Part Number: 1244284-SI8735BC-ISR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 50ns, 50ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-5079-1,336-5079- 2,336-5079-6 Base Product Number: SI8735
Request a Quote Datasheet
Description
Win Source Part Number: 1244284-SI8735BC-ISR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 50ns, 50ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-5079-1,336-5079- 2,336-5079-6 Base Product Number: SI8735
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244284-SI8735BC-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244284-SI8735BC-ISR
Isolators - Digital Isolators 1244284-SI8735BC-ISR
Win Source Part Number: 1244284-SI8735BC-ISR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 50ns, 50ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-5079-1,336-5079- 2,336-5079-6 Base Product Number: SI8735

Win Source Part Number: 1244284-SI8735BC-ISR
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 15Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 25kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max): 50ns, 50ns
Pulse Width Distortion (Max): 25ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-5079-1,336-5079-2,336-5079-6
Base Product Number: SI8735

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8735BC-ISR
Isolators - Digital Isolators SI8735BC-ISR
DGTL ISO 2500VRMS 1CH GP 8SOIC

DGTL ISO 2500VRMS 1CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1244284-SI8735BC-ISR SI8735BC-ISR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data