Skyworks Solutions, Inc. Digital Isolators - SI8719BC-A-IS SI8719BC-A-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894907-SI8719BC-A-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8719 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894907-SI8719BC-A-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8719 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8719BC-A-IS - 894907-SI8719BC-A-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8719BC-A-IS
894907-SI8719BC-A-IS
Digital Isolators - SI8719BC-A-IS 894907-SI8719BC-A-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894907-SI8719BC-A-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8719 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894907-SI8719BC-A-IS
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8719
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8719BC-A-IS
Isolators - Digital Isolators SI8719BC-A-IS
DGTL ISO 3750VRMS 1CH GP 8SOIC

DGTL ISO 3750VRMS 1CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 894907-SI8719BC-A-IS SI8719BC-A-IS
Product Name Digital Isolators - SI8719BC-A-IS Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 667747 - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
Frequency 0 to 5 kHz
Inputs Digital
View Details