Skyworks Solutions, Inc. Digital Isolators - SI8640BB-B-IS1R SI8640BB-B-IS1R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 852542-SI8640BB-B-IS 1R Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: SI8640 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8640BB-B-IS1R-ND, 336-5211-2, 336-5211-1, 336-5211-6
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 852542-SI8640BB-B-IS 1R Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: SI8640 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8640BB-B-IS1R-ND, 336-5211-2, 336-5211-1, 336-5211-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8640BB-B-IS1R - 852542-SI8640BB-B-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8640BB-B-IS1R
852542-SI8640BB-B-IS1R
Digital Isolators - SI8640BB-B-IS1R 852542-SI8640BB-B-IS1R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 852542-SI8640BB-B-IS 1R Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: SI8640 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8640BB-B-IS1R-ND, 336-5211-2, 336-5211-1, 336-5211-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 852542-SI8640BB-B-IS1R
Features: Digital Isolator 4 Channel CMTI
Package: Reel - TR
Family Name: SI8640
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI8640BB-B-IS1R-ND, 336-5211-2, 336-5211-1, 336-5211-6

Buy Now Datasheet
Isolators - Digital Isolators SI8640BB-B-IS1R
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 852542-SI8640BB-B-IS1R SI8640BB-B-IS1R
Product Name Digital Isolators - SI8640BB-B-IS1R Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

E746H In-Line LVDT Amplifier . Supply ±12 to ±20V, Output ±5V or 0 to 10V - E746H - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details