Skyworks Solutions, Inc. Digital Isolators - SI8622BB-B-ISR SI8622BB-B-ISR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 844950-SI8622BB-B-IS R Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: Si8622 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4935-1, 336-4935-2, 336-4935-6, SI8622BB-B-ISR-ND
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 844950-SI8622BB-B-IS R Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: Si8622 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4935-1, 336-4935-2, 336-4935-6, SI8622BB-B-ISR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8622BB-B-ISR - 844950-SI8622BB-B-ISR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8622BB-B-ISR
844950-SI8622BB-B-ISR
Digital Isolators - SI8622BB-B-ISR 844950-SI8622BB-B-ISR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 844950-SI8622BB-B-IS R Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: Si8622 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4935-1, 336-4935-2, 336-4935-6, SI8622BB-B-ISR-ND

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 844950-SI8622BB-B-ISR
Features: Digital Isolator 2 Channel CMTI
Package: Reel - TR
Family Name: Si8622
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4935-1, 336-4935-2, 336-4935-6, SI8622BB-B-ISR-ND

Buy Now Datasheet
Isolators - Digital Isolators SI8622BB-B-ISR
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 844950-SI8622BB-B-ISR SI8622BB-B-ISR
Product Name Digital Isolators - SI8622BB-B-ISR Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Isolators - Digital Isolators - 1244154-SI8440AB-D-IS1R - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details