NXP Semiconductors Isolators - Digital Isolators TJF1052IT/5Y

Description
Win Source Part Number: 1337244-TJF1052IT/5Y Category: Isolators - Digital Isolators Type: CAN Package: Tape & Reel Standard Package: 1,000 Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 20kV/µs Isolated Power: No Voltage - Supply: 3V ~ 5.25V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: TJF1052
Request a Quote Datasheet
Description
Win Source Part Number: 1337244-TJF1052IT/5Y Category: Isolators - Digital Isolators Type: CAN Package: Tape & Reel Standard Package: 1,000 Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 20kV/µs Isolated Power: No Voltage - Supply: 3V ~ 5.25V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: TJF1052
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1337244-TJF1052IT/5Y - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1337244-TJF1052IT/5Y
Isolators - Digital Isolators 1337244-TJF1052IT/5Y
Win Source Part Number: 1337244-TJF1052IT/5Y Category: Isolators - Digital Isolators Type: CAN Package: Tape & Reel Standard Package: 1,000 Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 20kV/µs Isolated Power: No Voltage - Supply: 3V ~ 5.25V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: TJF1052

Win Source Part Number: 1337244-TJF1052IT/5Y
Category: Isolators - Digital Isolators
Type: CAN
Package: Tape & Reel
Standard Package: 1,000
Technology: Capacitive Coupling
Data Rate: 2Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 20kV/µs
Isolated Power: No
Voltage - Supply: 3V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: TJF1052

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
TJF1052IT/5Y
Isolators - Digital Isolators TJF1052IT/5Y
DGTL ISOL 5000VRMS 2CH CAN 16SO

DGTL ISOL 5000VRMS 2CH CAN 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1337244-TJF1052IT/5Y TJF1052IT/5Y
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data