Skyworks Solutions, Inc. Digital Isolators - SI8610BC-B-IS SI8610BC-B-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933727-SI8610BC-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8610 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8610BCBIS, 336-2056-5
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933727-SI8610BC-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8610 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8610BCBIS, 336-2056-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8610BC-B-IS - 933727-SI8610BC-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8610BC-B-IS
933727-SI8610BC-B-IS
Digital Isolators - SI8610BC-B-IS 933727-SI8610BC-B-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933727-SI8610BC-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8610 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8610BCBIS, 336-2056-5

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933727-SI8610BC-B-IS
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 3750Vrms Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8610
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI8610BCBIS, 336-2056-5

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8610BC-B-IS
Isolators - Digital Isolators SI8610BC-B-IS
DGTL ISO 3750VRMS 1CH GP 8SOIC

DGTL ISO 3750VRMS 1CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 933727-SI8610BC-B-IS SI8610BC-B-IS
Product Name Digital Isolators - SI8610BC-B-IS Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
8B47 Linearized Thermocouple Input Modules - 8B47T-06 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Signal Conditioners - 559618 - RS Components, Ltd.
Specs
Agency Approval No
View Details
Signal Conditioners - 2885007 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details