Skyworks Solutions, Inc. Digital Isolators - SI8631ED-B-ISR SI8631ED-B-ISR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 852792-SI8631ED-B-IS R Features: Digital Isolator 3 Channel CMTI Package: Reel - TR Family Name: Si8631 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1250 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8631ED-B-ISRDKR, SI8631ED-B-ISRTR, SI8631ED-B-ISR-ND, SI8631ED-B-ISRCT
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 852792-SI8631ED-B-IS R Features: Digital Isolator 3 Channel CMTI Package: Reel - TR Family Name: Si8631 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1250 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8631ED-B-ISRDKR, SI8631ED-B-ISRTR, SI8631ED-B-ISR-ND, SI8631ED-B-ISRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8631ED-B-ISR - 852792-SI8631ED-B-ISR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8631ED-B-ISR
852792-SI8631ED-B-ISR
Digital Isolators - SI8631ED-B-ISR 852792-SI8631ED-B-ISR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 852792-SI8631ED-B-IS R Features: Digital Isolator 3 Channel CMTI Package: Reel - TR Family Name: Si8631 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1250 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8631ED-B-ISRDKR, SI8631ED-B-ISRTR, SI8631ED-B-ISR-ND, SI8631ED-B-ISRCT

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 852792-SI8631ED-B-ISR
Features: Digital Isolator 3 Channel CMTI
Package: Reel - TR
Family Name: Si8631
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1250
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI8631ED-B-ISRDKR, SI8631ED-B-ISRTR, SI8631ED-B-ISR-ND, SI8631ED-B-ISRCT

Buy Now Datasheet
Isolators - Digital Isolators SI8631ED-B-ISR
DGTL ISO 5000VRMS 3CH GP 16SOIC

DGTL ISO 5000VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 852792-SI8631ED-B-ISR SI8631ED-B-ISR
Product Name Digital Isolators - SI8631ED-B-ISR Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
PE converter - PE-1/8 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details