Skyworks Solutions, Inc. Isolators - Digital Isolators SI88621BD-IS

Description
Win Source Part Number: 1024954-SI88621BD-IS Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 40kV/µs Propagation Delay tpLH / tpHL (Max): 12.6ns, 17.5ns (Typ) Pulse Width Distortion (Max): 4.8ns (Typ) Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 6 (Time on Label) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3946 Base Product Number: SI88621 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1024954-SI88621BD-IS Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 40kV/µs Propagation Delay tpLH / tpHL (Max): 12.6ns, 17.5ns (Typ) Pulse Width Distortion (Max): 4.8ns (Typ) Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 6 (Time on Label) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3946 Base Product Number: SI88621 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1024954-SI88621BD-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1024954-SI88621BD-IS
Isolators - Digital Isolators 1024954-SI88621BD-IS
Win Source Part Number: 1024954-SI88621BD-IS Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 40kV/µs Propagation Delay tpLH / tpHL (Max): 12.6ns, 17.5ns (Typ) Pulse Width Distortion (Max): 4.8ns (Typ) Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 6 (Time on Label) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3946 Base Product Number: SI88621 Product Status: Obsolete

Win Source Part Number: 1024954-SI88621BD-IS
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 40kV/µs
Propagation Delay tpLH / tpHL (Max): 12.6ns, 17.5ns (Typ)
Pulse Width Distortion (Max): 4.8ns (Typ)
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 6 (Time on Label)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3946
Base Product Number: SI88621
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI88621BD-IS
Isolators - Digital Isolators SI88621BD-IS
DGTL ISO 5000VRMS 2CH GP 20SOIC

DGTL ISO 5000VRMS 2CH GP 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1024954-SI88621BD-IS SI88621BD-IS
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA43-18 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal conditioner - SVE4-HS-R-HM8-2N-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details