Skyworks Solutions, Inc. Digital Isolators - SI8650BB-B-IS1R SI8650BB-B-IS1R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894884-SI8650BB-B-IS 1R Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 5 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: SI8650 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894884-SI8650BB-B-IS 1R Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 5 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: SI8650 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8650BB-B-IS1R - 894884-SI8650BB-B-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8650BB-B-IS1R
894884-SI8650BB-B-IS1R
Digital Isolators - SI8650BB-B-IS1R 894884-SI8650BB-B-IS1R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894884-SI8650BB-B-IS 1R Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 5 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: SI8650 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894884-SI8650BB-B-IS1R
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms 5 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: SI8650
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now Datasheet
Isolators - Digital Isolators SI8650BB-B-IS1R
DGTL ISO 2500VRMS 5CH GP 16SOIC

DGTL ISO 2500VRMS 5CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 894884-SI8650BB-B-IS1R SI8650BB-B-IS1R
Product Name Digital Isolators - SI8650BB-B-IS1R Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2A - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
2 suppliers
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 2328236 - RS Components, Ltd.
Specs
Outputs Analogue
Agency Approval No
Inputs Thermocouple Input; RTD Input; Current, Linear Resistance, RTD, Potentiometer, Thermocouple
View Details